EN
  • EN
  • DE

15-24-6182

Part No 15-24-6182
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Header; Mini-Fit BMI; 4.20mm Pitch; 2-Row; Vert; PegLock; 18 Cir; Nylon; Tin; noDrainHole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Contact Material Brass
Contact Plating Tin
Country of Origin US
Current Rating 6 A
Flammability Rating UL94 V-0
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Material Nylon
Lead Pitch 4.2 mm
Number of Circuits 18
Number of Positions 18
Number of Rows 2
Orientation Vertical
Pitch 4.2 mm
Plating Tin
RoHS Compliant
Row Spacing 5.5 mm
Termination Through Hole
Voltage Rating 600 V
Voltage Rating (DC) 600 V
Win Source Part Number 1038518-15-24-6182
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-24-6182 CAD Model

Description

The Molex, LLC 1038518-15-24-6182 is a circular connector housing used in electronic devices.

  • Pitch: 4.2 mm
  • Row Spacing: 5.5 mm
  • Voltage Rating: 600 V
  • Current Rating: 6 A
  • Connector Housing Material: Nylon
  • Contact Material: Brass
  • RoHS Compliant: Yes
  • Halogen Rating: Low
  • Category: Circular Connectors - Housings
  • Color: White
  • Circuits: 18
  • Popularity Rate: Low
  • Fake Products Chance: 43%

You May Also Be Interested in

TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess