EN
  • EN
  • DE

207472-0541

Part No 207472-0541
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description 0.35 Btb H08 54P Plug Emb Pkg 0.35 Bb Plug SF08
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061467-207472-0541
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 207472-0541 CAD Model

Description

The Molex 207472-0541 is a Mini-Fit Jr.™ receptacle housing designed for secure and reliable wire-to-wire or wire-to-board connections. It’s an integral part of the Mini-Fit Jr.™ power connector system, widely used in various electronic and electrical applications requiring robust power delivery.

Applications:

  • Power supplies
  • Industrial equipment
  • Appliances
  • Automotive systems
  • Lighting systems
  • Data storage devices

Features:

  • Single Row Configuration
  • 5 Circuits
  • 4.2mm Pitch
  • UL 94V-2 Flammability Rating
  • Positive Lock
  • Black Color

Benefits:

  • Reliable Power Delivery: The Mini-Fit Jr.™ system provides robust power delivery for demanding applications.
  • Secure Connection: The positive lock design ensures a reliable connection, preventing accidental disconnections, particularly in high-vibration environments.
  • Durable Construction: The housing material provides good resistance to heat and chemicals, contributing to long-term reliability.
  • Versatile Application: The Mini-Fit Jr.™ system is widely used across diverse industries due to its robust performance and ease of use.
  • Compact Size: Provides a high current capacity relative to its size.

Additional Details:

The 207472-0541 receptacle housing is designed to be used with Molex's Mini-Fit Jr.™ crimp terminals. It meets industry safety standards, including a UL 94V-2 flammability rating. Specific electrical characteristics, such as voltage and current ratings, can be found in the product datasheet available from Molex. The housing is designed for easy crimping and assembly, simplifying the manufacturing process. This connector system offers a durable and dependable solution for power connections in a variety of demanding applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess