EN
  • EN
  • DE

213225-1210

Part No 213225-1210
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Connector Wire to Board CLIK-Mate Receptacle Single Row 12 Position 1.5mm Straight Surface Mount Natural
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin JP
Number of Circuits 12
Number of Rows 1
Orientation Vertical
RoHS Compliant
Win Source Part Number 1034696-213225-1210
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 213225-1210 CAD Model

Description

The Molex 213225-1210 is a circular connector housing designed to provide reliable and secure electrical connections in various demanding applications. This housing is part of Molex's comprehensive range of circular connectors, known for their robust construction and ability to withstand harsh environmental conditions. It is specifically engineered to protect and organize electrical contacts within a circular interface.

Applications:

  • Industrial automation and control systems
  • Robotics and automated equipment
  • Medical devices and instrumentation
  • Aerospace and defense applications
  • Transportation and automotive electronics

Features:

  • Durable Construction: Manufactured from high-quality materials to withstand harsh environmental conditions, including extreme temperatures, humidity, and vibration.
  • Secure Mating: Features a reliable locking mechanism to ensure a stable and secure connection, preventing accidental disconnections.
  • Compact Design: Offers a space-saving solution for applications where size and weight are critical considerations.
  • Easy Assembly: Designed for quick and efficient assembly, reducing installation time and labor costs.
  • Environmental Protection: Provides protection against dust, moisture, and other contaminants, ensuring reliable performance in challenging environments.

Benefits:

  • Enhanced Reliability: The robust design and secure mating mechanism provide a dependable electrical connection, minimizing downtime and maintenance expenses.
  • Improved Performance: The environmental protection features shield the connector from harsh conditions, maintaining optimal performance throughout its operational life.
  • Reduced Installation Costs: The user-friendly assembly design simplifies the installation process, decreasing labor costs and enhancing overall efficiency.
  • Versatile Application: Suitable for a wide array of applications, offering a flexible solution for diverse connectivity requirements.
  • Long-Term Durability: The premium materials and robust construction ensure long-term durability, delivering a cost-effective solution for demanding applications.

Additional Details:

The Molex 213225-1210 circular connector housing is typically manufactured from materials such as thermoplastic or metal, depending on the specific application requirements. It is designed to accommodate a specific number and type of contacts, providing a customized solution for various electrical connectivity needs. The housing also features a locking mechanism, such as a bayonet or threaded coupling, to ensure a secure and reliable connection. Its compact design and robust construction make it ideal for use in a variety of industrial, medical, and aerospace applications.

You May Also Be Interested in

Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess