EN
  • EN
  • DE
  • IT

22-01-3077

Part No 22-01-3077
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Connector Housing; Gender: female; No. Of Contacts: 7; Pitch Spacing: 2.54Mm; Conta
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA, UL
Body Material Nylon, Polyamide
Color White
Connector Type Socket
Contact Gender Female
Contact Material Brass, Bronze
Country of Origin US
Depth 12.7 mm
Flammability Rating UL94 V-0
Gender Receptacle
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Housing Color White
Housing Material Nylon
Lead Free Yes
Length 18.34 mm
Maximum Operating Temperature 75 °C
Min Operating Temperature 0 °C
Mount Cable
Number of Circuits 7
Number of Contacts 7
Number of Positions 7
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 2.54 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination Crimp
Voltage Rating 250 V
Width 4.82 mm
Win Source Part Number 1035679-22-01-3077
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 22-01-3077 CAD Model

Description

The Molex 1035679-22-01-3077 is a white-colored socket connector with 7 positions and a pitch of 2.54mm.

  • Positions: 7
  • Pitch: 2.54mm
  • Rows: 1
  • Termination: Crimp
  • Contact Material: Brass, Bronze
  • Contact Plating: Gold
  • Voltage Rating: 250V
  • Current Rating: 7A
  • Housing Material: Nylon
  • Housing Color: White
  • Packaging: Bulk
  • Approvals: CSA and UL
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Supply Status: Short Supply

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 16POS SMD / 16 Position Connector Plug, Outer Shroud Contacts Surface Mount
Lowest to $1.2688
Renesas Electronics America
Lowest to $2.6115
Integrated Circuit Systems
64-pin CK505 w/Fully Integrated Voltage Regulator + Integrated Series Resistor
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 72VFQFPN / AMD CPU Clock/Frequency Synthesizer, Multiplexer IC 234.33MHz 1 Output 72-VFQFPN (10x10)
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZER / JITTER CLEAN / PCI Express (PCIe) IC 100MHz 1 Output 48-VFQFPN (6x6)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Toko America Inc.
Lowest to $0.0658
AVX Corp/Kyocera Corp
CONN BOARD TO BOARD 24POS SMD / 24 Position Connector Plug, Outer Shroud Contacts Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1133 $50.4185
1,080+ $0.0930 $100.4400
1,665+ $0.0901 $150.0165
2,295+ $0.0872 $200.1240
2,970+ $0.0843 $250.3710
3,970+ $0.0756 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess