EN
  • EN
  • DE

35151-0119

Part No 35151-0119
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description VersaBlade Hybrid Plug Housing, 1 Circuit, Positive Lock, Natural, Glow-Wire Capable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin KR
Number of Rows 1
RoHS Compliant
Win Source Part Number 1136107-35151-0119
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 35151-0119 CAD Model

Description

The Molex 35151-0119 is a Micro-Fit 3.0 connector header designed for providing a secure and reliable connection in various electronic applications. As a product of Molex, a global leader in interconnect solutions, this connector is engineered for durability and performance.

Applications

  • Power supplies
  • Industrial controls
  • Robotics
  • Consumer electronics
  • Automotive electronics

Features

  • Micro-Fit 3.0 design: Offers a compact footprint for space-constrained applications.
  • Positive locking mechanism: Ensures a secure connection and prevents accidental disconnection.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Polarization features: Prevents mismating and ensures proper orientation.
  • RoHS compliant: Meets environmental standards for hazardous substance reduction.

Benefits

  • Increased system reliability: Reduces the risk of connection failures, leading to improved system uptime.
  • Simplified assembly: Designed for easy installation and integration into existing systems.
  • Reduced maintenance costs: Durable construction minimizes the need for frequent replacements.
  • Improved safety: Positive locking mechanism prevents accidental disconnections.
  • Compact design: Enables smaller and more compact electronic devices.

Additional Details

The 35151-0119 connector header typically features a glass-filled nylon housing for enhanced durability and resistance to high temperatures. The contacts are often made from phosphor bronze with tin or gold plating to provide excellent conductivity and corrosion resistance. The connector is designed to mate with corresponding Molex Micro-Fit 3.0 receptacles. Detailed specifications, including voltage and current ratings, operating temperature range, mating cycles, and material flammability ratings, are available in the product datasheet provided by Molex. It is crucial to consult the datasheet to ensure the connector meets the specific requirements of the intended application. Proper wire selection and crimping techniques are essential for achieving a reliable and secure connection. Using Molex-approved crimping tools is recommended. Additionally, careful PCB layout and component placement are important for optimizing signal integrity and minimizing EMI.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess