EN
  • EN
  • DE

39-00-0079

Part No 39-00-0079
Manufacturer Molex, LLC
Catalog Hard To Find
Description 4.20mm (.165") Pitch Mini-Fit™ Crimp Terminal, Female, Phosphor Bronze, Tin (Sn), 16 AWG, Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128347-39-00-0079
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 39-00-0079 CAD Model

Description

The 39-00-0079 is a connector housing from Molex, LLC, part of their Mini-Fit Jr. series. This housing is designed to accommodate crimp terminals and create a robust and reliable wire-to-wire or wire-to-board connection. The Mini-Fit Jr. series is known for its high current carrying capability and secure locking mechanism, making it suitable for a wide range of applications.

Applications:

  • Power Supplies: Connecting power cables within power supplies.
  • Appliances: Internal wiring and connections in household appliances.
  • Automotive: Wiring harnesses in automotive applications.
  • Industrial Equipment: Connecting sensors, actuators, and other components.
  • Data Communication: Connecting power and signal lines in communication equipment.

Features:

  • Mini-Fit Jr. Series: Part of a widely recognized and reliable connector system.
  • 6 Circuits: Accommodates multiple wires in a single connector.
  • Positive Locking: Ensures a secure connection and prevents accidental disconnection.
  • Durable Material: Constructed from high-quality materials for long-lasting performance.
  • Polarization: Prevents incorrect mating of the connector.
  • UL and CSA Approved: Meets industry safety standards.

Benefits:

  • Reliable Connection: Ensures a stable and secure electrical connection.
  • Easy to Use: Simple to assemble with compatible crimp terminals and tooling.
  • Versatile: Suitable for a wide range of wire-to-wire and wire-to-board applications.
  • Durable: Withstands harsh environments and demanding applications.
  • Safe: Meets industry safety standards for electrical connections.

Additional Details:

The 39-00-0079 connector housing is typically made of nylon or a similar durable plastic material. It accepts Molex Mini-Fit Jr. crimp terminals, which are available in various wire gauges. The housing has a pitch of 4.2mm. The operating temperature range typically spans from -40°C to +105°C. The flammability rating is typically UL 94V-0. Detailed specifications can be found in the Molex datasheet, including mating force, unmating force, and other mechanical characteristics. Proper crimping tools are essential for ensuring a reliable connection. The 6-circuit configuration allows for multiple signals or power lines to be connected through a single connector.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
970+ $0.0516 $50.0520
2,360+ $0.0424 $100.0640
3,650+ $0.0411 $150.0150
5,040+ $0.0397 $200.0880
6,515+ $0.0384 $250.1760
8,725+ $0.0344 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,356 pieces
MOQ: 970 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess