EN
  • EN
  • DE
  • IT

39-30-1021

Part No 39-30-1021
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description MINIFIT JR RA DR /PEGS 30AU V-2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Box
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906708-39-30-1021
Ultra Librarian 3D Model Ultra Librarian 39-30-1021 CAD Model

Description

The Molex 906708-39-30-1021 is an electronic component used for various electronic applications.

  • Manufacturer: Molex
  • Series: Molex series
  • Packaging: box
  • ECCN: EAR99
  • HTSUS: 8536.69.4040
  • Popularity: high
  • Supply and Demand: balance

You May Also Be Interested in

Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
Wurth Electronics Inc
WR-PHD PIN HEADER 1.27 MM SMT
Lowest to $2.6274
AVX Corp/Kyocera Corp
CONN WIR POKE-IN 1P 18-26AWG SMD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 14POS 2.54MM
Lowest to $2.1381
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SOCKET HEADE
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors RCP 140 POS 0.6mm Solder ST SMD Tube
Need more? Email Us
Wurth Electronics Inc
WR-PHD 2.00 MM DUAL SMT SOCKET H
Need more? Email Us
Wurth Electronics Inc
CONN HEADER VERT 13POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors 80POS 0.4MM SMD GOLD CONN RCPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7958 $62.8530
80+ $1.4735 $117.8800
120+ $1.4274 $171.2880
165+ $1.3814 $227.9310
210+ $1.3354 $280.4340
285+ $1.1972 $341.2020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 699 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess