EN
  • EN
  • DE
  • IT

44300-1400

Part No 44300-1400
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Micro-Fit BMI Plug Housing, Dual Row, Panel Mount, 14 Circuits, Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type Male Pin, Plug
Contact Gender Male
Country of Origin US
Current Rating 5 A
Depth 19.1 mm
Gender Male
Glow Wire Compliant Non-compliant
Housing Color Black
Housing Material Polyester
Lead Free Contains Lead
Length 37.84 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (DC) 176.25 kV
Min Operating Temperature -40 °C
Mount Panel
Number of Contacts 14
Number of Positions 14
Number of Rows 2
Orientation Straight
Packaging Bulk
Pitch 3 mm
REACH SVHC Unknown
RoHS Compliant
Row Spacing 2.9972 mm
Termination Crimp
Width 16.2 mm
Win Source Part Number 1018250-44300-1400
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 44300-1400 CAD Model

Description

The Molex 1018250-44300-1400 is a black, male pin plug connector designed for crimp termination.

  • Pitch: 3mm
  • Contacts: 14
  • Current: 5A
  • Length: 37.84mm
  • Width: 16.2mm
  • Depth: 19.1mm
  • Housing Material: Polyester
  • Housing Color: Black
  • Orientation: Straight
  • Mounting: Panel
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 105°C
This connector has a low popularity and a shortage in supply and demand. The maximum voltage rating (DC) is 176.25 kV.

You May Also Be Interested in

Conexant Systems
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
AVX Corp/Kyocera Corp
RECPT - 0.4MM PITCH - 40 POS - 0 / 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $1.0969
STMicroelectronics
Need more? Email Us
Royal Ohm
Lowest to $0.1173
Texas Instruments
IC, DPP3438 Prototype
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess