EN
  • EN
  • DE

451300403

Part No 451300403
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description NANO-FIT 4CIRCUIT 300MM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Status Active
Connector Type Socket to Socket
Number of Positions 4
Number of Rows 2
Pitch - Connector 0.098" (2.50mm)
Length 0.984' (300.00mm, 11.81")
Color Black, Individual (Round)
Cable Termination Crimp
Contact Finish Gold
Contact Finish Thickness 15μin (0.38μm)
Win Source Part Number 1011569-451300403
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 451300403 CAD Model

Description

The 451300403 is a cable assembly manufactured by Molex, LLC.

  • Manufacturer: Molex, LLC
  • Product Name: 451300403
  • Type: Cable Assembly
  • Connector Type: Socket-to-Socket
  • Positions: Four
  • Rows: Two
  • Pitch: 0.098" (2.50mm)
  • Cable Termination: Crimp

You May Also Be Interested in

Molex, LLC
MINIFIT JR 2 CIRCUIT BLACK 2M
Lowest to $71.4968
Samtec Inc.
.100 C.L. MOLD TO POS. DOUBLE RO / Cable Assembly 0.304m 28AWG 2.54mm 20 to 20 POS IDC Connector to IDC Connector F-F Bulk
Need more? Email Us
Samtec Inc.
CABLE ASSY SOCKET 30POS 28AWG
Lowest to $10.0427
Samtec Inc.
CABLE ASSEM 14POS
Lowest to $12.1580
Samtec Inc.
CABLE ASSEM .05" 10POS 3" / Cable Assembly 0.076m 30AWG 1.27mm 10 to 10 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk
Need more? Email Us
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Lowest to $8.8762
TE Connectivity
IDC CABLE-ASS26A/ AE26G / X
Need more? Email Us
Samtec Inc.
CONN SOCKET IDC DUAL
Lowest to $5.7572
JST Sales America Inc.
JUMPER 02DS-8E - 02KR-8M-P 2"
Lowest to $0.9041

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess