EN
  • EN
  • DE
  • IT

502386-0272

Part No 502386-0272
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815653-502386-0272
Ultra Librarian 3D Model Ultra Librarian 502386-0272 CAD Model

Description

The Molex 502386-0272 is a Micro-Latch connector housing designed for secure and reliable wire-to-board connections. This compact connector is part of Molex's Micro-Latch series, known for its positive latching mechanism that prevents accidental disconnections, even in high-vibration environments. The 502386-0272 housing accepts crimp terminals, allowing for a customizable connection solution tailored to specific wire gauges and current requirements.

Applications

  • Consumer electronics: Used in devices requiring compact and secure internal connections, such as mobile phones, tablets, and laptops.
  • Automotive industry: Employed in automotive electronics for connecting sensors, actuators, and control units where vibration resistance is crucial.
  • Industrial equipment: Suitable for industrial control systems, robotics, and automation equipment where reliable connections are essential.
  • Medical devices: Integrated into medical equipment requiring high reliability and secure connections, such as patient monitoring systems and diagnostic equipment.
  • Data communication: Used in networking equipment and telecommunications systems for secure and reliable signal transmission.

Features

  • Positive latching: Ensures a secure connection, preventing accidental disconnections due to vibration or shock.
  • Compact design: Allows for high-density mounting in space-constrained applications.
  • Durable material: Constructed from high-quality materials for reliable performance in demanding environments.
  • Accepts crimp terminals: Provides flexibility in wire gauge selection and termination methods.
  • Polarization: Prevents mismating, ensuring correct connections and avoiding potential damage to equipment.

Benefits

  • Increased reliability: The positive latching mechanism ensures a stable and secure connection, reducing the risk of downtime and maintenance.
  • Space savings: The compact design allows for more efficient use of board space, enabling smaller and more compact devices.
  • Improved performance: The durable construction and reliable connection ensure optimal signal transmission and power delivery.
  • Reduced assembly time: Crimp terminals simplify the wiring process, reducing assembly time and labor costs.
  • Enhanced safety: Polarization prevents incorrect connections, protecting equipment from damage and ensuring safe operation.

Specifically, the 502386-0272 housing has 2 circuits, which are arranged in a single row, facilitating streamlined connections. It is typically mated with corresponding headers that are surface mounted on the printed circuit board. The housing is designed to meet rigorous industry standards, making it a dependable option for critical applications. The operating temperature range for this connector is typically from -40°C to +105°C, making it suitable for use in harsh environments.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JST Sales America Inc.
Connector Header 2 position 3.96mm Pitch 10A Through Hole -25℃~+85℃
Lowest to $0.0833
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7672 $53.0160
70+ $1.4501 $101.5070
110+ $1.4047 $154.5170
150+ $1.3594 $203.9100
195+ $1.3141 $256.2495
255+ $1.1782 $300.4410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,200 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess