EN
  • EN
  • DE

502584-0970

Part No 502584-0970
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Wire to Board RCP 9 POS 1.5mm Solder ST SMD CLIK-Mate™ T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Beige
Connector Type Forked, Receptacle
Contact Gender Female
Contact Plating Tin
Country of Origin JP
Current Rating 2 A
Fastening Type Latch
Gender Female
Glow Wire Compliant Non-compliant
Mount Surface Mount
Number of Circuits 9
Number of Contacts 9
Number of Pins 9
Number of Positions 9
Number of Rows 1
Orientation Vertical
Pitch 1.5 mm
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating 100 V
Win Source Part Number 1031971-502584-0970
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 502584-0970 CAD Model

Description

The Molex LLC 1031971-502584-0970 is a 1-row, 9-contact, female connector that features a 1.5 mm pitch and a solder termination.

  • Row: 1
  • Contacts: 9
  • Contact Gender: Female
  • Pitch: 1.5 mm
  • Termination: Solder
  • Voltage Rating: 100 V
  • Current Rating: 2 A
  • Color: Beige
  • Fastening Type: Latch
  • Contact Plating: Tin
  • Category: Circular Connectors - Housings
  • Alternative Parts: 353293-9, SLM-109-01-T-S, SMS-109-01-T-S, 502386-0870, 502382-1070, 1-353293-0, 5025841170, and 353293-85025840970
  • Supply: Short Supply
  • RoHS Compliant: Yes
  • SVHC: Does Not Contain
  • Glow Wire: Non-Compliant

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3393 $53.5720
95+ $1.0990 $104.4050
145+ $1.0646 $154.3670
195+ $1.0303 $200.9085
255+ $0.9959 $253.9545
340+ $0.8929 $303.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess