EN
  • EN
  • DE

503304-4010

Part No 503304-4010
Manufacturer Molex, LLC
Catalog Electronic Wholesale
Description 0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case connector
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 758389-503304-4010
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 503304-4010 CAD Model

Description

The Molex 503304-4010 is a Micro-Fit 3.0 connector header designed for reliable wire-to-board connections in various electronic applications. This header features a dual-row configuration with 40 circuits and a vertical orientation, making it ideal for high-density packaging. It provides a secure and robust connection, ensuring optimal performance in demanding environments.

Applications:

  • Consumer electronics
  • Industrial equipment
  • Automotive systems
  • Telecommunications equipment
  • Medical devices

Features:

  • Dual-row configuration: Provides high circuit density for space-saving designs.
  • 40 circuits: Accommodates a large number of connections in a single header.
  • Vertical orientation: Enables easy board mounting and connection.
  • Micro-Fit 3.0 design: Ensures secure and reliable connections.
  • Polarization features: Prevents mismating and ensures correct orientation.

Benefits:

  • Space saving: The high density design allows for more functionality in a smaller area.
  • Reliable connection: The Micro-Fit 3.0 design ensures a secure and robust connection, reducing the risk of signal loss or failure.
  • Easy assembly: The vertical orientation and polarization features simplify the assembly process.
  • Versatile application: Suitable for a wide range of applications due to its robust design and high circuit density.
  • Durable construction: Designed to withstand harsh environments and provide long-lasting performance.

Additional Details:

The 503304-4010 is made from high-quality materials to ensure durability and reliability. It is designed for use with Molex Micro-Fit 3.0 crimp terminals. The connector is RoHS compliant, meeting environmental standards. It has a voltage rating of 600V and a current rating of 5.0A per circuit. The housing is typically made of a UL 94V-0 rated material, ensuring flame resistance.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.9628 $69.8140
11+ $11.4564 $126.0204
16+ $11.0984 $177.5744
22+ $10.7403 $236.2866
28+ $10.3823 $290.7044
38+ $9.3081 $353.7078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess