EN
  • EN
  • DE

5050662422

Part No 5050662422
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description CONN RCPT 24POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 10 Weeks
Features 24 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Manufacturer Molex, LLC
Series SlimStack Armor 505066
Package Reel - TR
Mounting Surface Mount
Family Name 505066
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 505066-2422, 5050662422-ND, 23-5050662422TR, 23-5050662422CT, 23-5050662422DKR
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907076-5050662422
Ultra Librarian 3D Model Ultra Librarian 5050662422 CAD Model

Description

The Molex 5050662422 is a SlimStack Board-to-Board Connector. It offers a low-profile, high-density interconnect solution ideal for space-constrained applications. Part of Molex's SlimStack series, this connector provides reliable electrical performance and secure mechanical mating.

Applications

  • Smartphones: Used for connecting display panels, cameras, and other internal components within the limited space of a smartphone.
  • Tablets: Connects various boards and modules, optimizing space and ensuring reliable data transfer.
  • Wearable Devices: Ideal for smartwatches and fitness trackers, providing a compact and robust connection for sensors and displays.
  • Digital Cameras: Connects image sensors, processors, and memory modules in a compact form factor.
  • Medical Devices: Used in portable medical devices, requiring high-density and reliable connections.

Features

  • Low Profile: Minimizes overall height, crucial for slim designs.
  • High Density: Provides a large number of contacts in a small footprint, maximizing board space.
  • Secure Mating: Ensures reliable connectivity even in high-vibration environments.
  • Surface Mount Technology (SMT): Facilitates automated assembly processes.
  • Robust Design: Built to withstand mechanical stress and thermal cycling.

Benefits

  • Space Savings: Low profile and high density significantly reduce the required board space.
  • Increased Reliability: Secure mating and robust design minimize connection failures.
  • Improved Performance: Provides stable electrical performance for high-speed data transfer.
  • Reduced Assembly Costs: SMT compatibility streamlines the assembly process.
  • Enhanced Design Flexibility: Enables compact and innovative product designs.

The Molex 5050662422 features a fine pitch contact spacing, which allows for a greater number of connections within a smaller area. The connector body is typically made of high-temperature thermoplastic, ensuring it can withstand the high temperatures associated with reflow soldering processes. The contacts are made of copper alloy with gold plating, offering excellent conductivity and corrosion resistance. It is engineered to meet stringent industry standards, providing a dependable solution for demanding applications.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,380 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess