EN
  • EN
  • DE

505070-5410

Part No 505070-5410
Manufacturer Molex, LLC
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1411+
Reference case 54PIN
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 717266-505070-5410
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 505070-5410 CAD Model

Description

The Molex 505070-5410 is a Micro-Lock Plus wire-to-board connector. These connectors are designed for compact applications requiring secure and reliable connections. They offer a small footprint and a positive locking mechanism to prevent accidental disconnections. The connector is typically used in applications where space is limited and vibration is a concern.

Applications:

  • Consumer electronics
  • Automotive applications (e.g., lighting, sensors)
  • Industrial automation
  • Robotics
  • Medical devices
  • Home appliances

Features:

  • Micro-Lock Plus series
  • Wire-to-board connection
  • Positive locking mechanism
  • Small footprint
  • High retention force
  • Durable construction
  • Available in various circuit sizes

Benefits:

  • Secure connection prevents accidental disconnections
  • Space-saving design allows for use in compact applications
  • Reliable performance in high-vibration environments
  • Easy to install and use
  • Long-lasting and durable

Additional Details:

The Molex 505070-5410 Micro-Lock Plus connector is designed with a positive locking feature, which provides a tactile click to confirm secure mating. This prevents accidental disconnections, especially in environments with vibration. The connector has a small footprint, making it suitable for applications where space is limited. The high retention force ensures that the connection remains secure even under stress. The connector is available in various circuit sizes to accommodate different wiring configurations.

The Micro-Lock Plus series is known for its durability and reliability. The connector is made from high-quality materials that can withstand harsh environmental conditions. The terminals are typically made of phosphor bronze or brass with tin plating to ensure good conductivity and corrosion resistance. The housing is made of a durable plastic material that can withstand high temperatures. Molex provides detailed specifications and application notes for their Micro-Lock Plus connectors, including recommended wire sizes, crimping tools, and mating connectors.

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess