EN
  • EN
  • DE

51047-0400

Part No 51047-0400
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn IDC Connector M 4 POS 1.27mm IDT RA Cable Mount T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material PBT, Polyester
Color White
Contact Gender Male
Contact Material Bronze, Tin
Country of Origin MY
Current Rating 1 A
Depth 8 mm
Gender Male
Glow Wire Compliant Non-compliant
Housing Material Polyester
Insulation Resistance 100 MΩ
Length 6.75 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Cable
Number of Contacts 4
Number of Positions 4
Number of Rows 1
Orientation Straight
Packaging Bulk
Pitch 1.25 mm
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536695050, 8536695050
Termination Crimp
Width 3.2 mm
Win Source Part Number 1025640-51047-0400
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 51047-0400 CAD Model

Description

Molex, LLC 1025640-51047-0400 is a circular connector housing that belongs to the circular connectors - housings category.

  • Win Source Part Number: 1025640-51047-0400
  • Color: White
  • Number of Positions: Four
  • Pitch: 1.25mm
  • Number of Rows: One
  • Termination: Crimp
  • Contact Material: Bronze, Tin
  • Current Rating: 1A
  • Number of Contacts: Four
  • Gender: Male
  • Length: 6.75mm
  • Housing Material: Polyester
  • Orientation: Straight
  • Body Material: PBT, Polyester
  • Contact Gender: Male
  • Width: 3.2mm
  • Insulation Resistance: 100 MΩ
  • Country of Origin: MY
  • Popularity: Low
  • Maximum Operating Temperature: 85°C
  • Depth: 8mm
  • Mount: Cable
  • RoHS: Compliant
  • Radiation Hardening: No
  • Min Operating Temperature: -40°C
  • Schedule B: 8536695050, 8536695050
  • REACH SVHC: Unknown
  • Glow Wire Compliant: Non-compliant

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2038 $50.9500
600+ $0.1672 $100.3200
930+ $0.1620 $150.6600
1,280+ $0.1568 $200.7040
1,655+ $0.1515 $250.7325
2,210+ $0.1359 $300.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,137 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess