EN
  • EN
  • DE
  • IT

51110-1450

Part No 51110-1450
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 2MM MGRID WTB REC CRP HSG PBT BL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Series *
Package Bag
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907143-51110-1450
Ultra Librarian 3D Model Ultra Librarian 51110-1450 CAD Model

Description

The 907143-51110-1450 is a bag package from Molex, LLC. It belongs to the uncategorized category and has high popularity.

  • Package: Bag
  • Category: Uncategorized
  • Popularity: High
  • Quantity per package: 1
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • HTSUS Code: 8538.90.7080
  • REACH Status: Available upon request

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER VERT 16POS 2.54MM
Lowest to $4.5849
Wurth Electronics Inc
WR-PHD 1.27 MM DUAL SOCKET HEADE
Lowest to $1.5094
Wurth Electronics Inc
WR-PHD 2.54 MM DUAL SOCKET HEADE
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 3POS 1.27MM
Need more? Email Us
Samtec Inc.
Board to Board & Mezzanine Connectors 0.80 mm Edge Rate Rugged High Speed Socket, Shielded
Lowest to $16.2202
Wurth Electronics Inc
CONN HEADER SMD 26POS 2.54MM
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD 14POS 2.54MM
Lowest to $2.1381
TE Connectivity
CONN PLUG HSG 24POS 2.20MM
Lowest to $1.9221
Wurth Electronics Inc
WR-PHD PIN HEADER 1.27 MM SMT
Lowest to $2.6274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
300+ $0.2167 $65.0100
730+ $0.1780 $129.9400
1,130+ $0.1723 $194.6990
1,555+ $0.1668 $259.3740
2,010+ $0.1612 $324.0120
2,690+ $0.1446 $388.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess