EN
  • EN
  • DE

51143-0105

Part No 51143-0105
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 6.5 W/B RETAINER  /  Connector Retainer For 51142 Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr Molex
Series CP-6.5 51143
Package Bag
Accessory Type Retainer
Number of Positions 1
For Use With/Related Products 51142 Series
RoHS Status RoHS non-compliant
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8538.90.7080
Other Names 2266-51143-0105
Standard Package 1
Win Source Part Number 1008388-51143-0105
Ultra Librarian 3D Model Ultra Librarian 51143-0105 CAD Model

Description

The 51143-0105 is a 1.25mm pitch Easy-On™ FFC/FPC Connector from Molex. It's designed to provide a secure and reliable connection for Flexible Flat Cables (FFC) and Flexible Printed Circuits (FPC) in a variety of electronic applications. This connector features an actuator that makes cable insertion and removal easy and secure.

Applications:

  • Mobile phones
  • Laptop computers
  • Digital cameras
  • LCD displays
  • Printers

Features:

  • Connector Type: FFC/FPC
  • Pitch: 1.25mm
  • Number of Positions: 5
  • Actuator Type: Easy-On™
  • Mounting Style: Surface Mount
  • Contact Material: Phosphor Bronze
  • Contact Plating: Tin

Benefits:

  • Easy cable insertion and removal: The Easy-On™ actuator simplifies cable handling and reduces assembly time.
  • Secure connection: Provides a reliable electrical and mechanical connection for FFC/FPC cables.
  • Compact design: The 1.25mm pitch allows for high-density packaging in space-constrained applications.
  • Durable construction: Phosphor bronze contacts with tin plating provide excellent corrosion resistance and long-term reliability.
  • Surface mount compatibility: Designed for automated assembly processes.

Additional Details:

The 51143-0105 connector is a top-contact style connector, meaning the FFC/FPC cable is inserted from the top. The tin plating on the contacts ensures good solderability and corrosion resistance. The Easy-On™ actuator provides a tactile feedback to confirm that the cable is securely locked in place. This connector is suitable for applications requiring frequent cable insertions and removals. When selecting this connector, consider the cable thickness, width, and pinout to ensure proper mating and performance. The low profile design makes it ideal for slim electronic devices.

You May Also Be Interested in

JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1160 $58.0000
1,215+ $0.0952 $115.6680
1,880+ $0.0923 $173.5240
2,590+ $0.0893 $231.2870
3,350+ $0.0863 $289.1050
4,480+ $0.0774 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess