EN
  • EN
  • DE

52207-0390

Part No 52207-0390
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description FFC/FPC Connector, Right-Angle, Surface Mount, ZIF, Top Contact Style Receptacle, 3 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 3
Orientation Right Angle
RoHS Compliant
Win Source Part Number 1194021-52207-0390
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 52207-0390 CAD Model

Description

The Molex 52207-0390 is a SlimStack™ 0.40mm pitch SMT Board-to-Board Connector. It's designed for high-density applications requiring minimal board space. This connector is part of the SlimStack™ series, known for its low profile and robust design, providing reliable connections in compact electronic devices.

Applications

  • Mobile Phones: Used for connecting displays, cameras, and other internal components.
  • Tablets: Employed for connecting various modules such as the display, battery, and logic board.
  • Laptops: Utilized in connecting internal peripherals and components where space is limited.
  • Wearable Devices: Found in smartwatches, fitness trackers, and other wearable electronics for compact and reliable connections.
  • Digital Cameras: Used to connect image sensors, displays, and memory card interfaces.

Features

  • 0.40mm Pitch: Allows for high-density connections in space-constrained environments.
  • Low Profile Design: Minimizes overall height for slim device designs.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.
  • Robust Construction: Provides durable and reliable connections, even in harsh conditions.
  • Positive Polarization: Prevents mis-mating and ensures correct connection alignment.

Benefits

  • Space Savings: Enables smaller and more compact device designs.
  • Reliable Connection: Ensures consistent performance and minimizes signal loss.
  • Ease of Assembly: SMT design allows for efficient and automated manufacturing processes.
  • Enhanced Durability: Robust construction ensures long-term reliability.
  • Improved Signal Integrity: Minimizes signal degradation for optimal performance.

Additional Details

The Molex 52207-0390 connector typically features a specific number of circuits (30 pins in a dual row configuration) and is designed to meet industry standards for electrical and electronic equipment. The housing material is a high-performance plastic that provides excellent electrical insulation and mechanical strength. It is crucial to consult the Molex datasheet for specific voltage and current ratings, operating temperature ranges, and mating connector details to ensure proper application. The SlimStack™ series often includes features like audible click confirmations to ensure proper mating.

You May Also Be Interested in

Voltage Multipliers Inc.
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Matsuo
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess