EN
  • EN
  • DE

SN74AVC1T45YZTR

Part No SN74AVC1T45YZTR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 6DSBGA / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AVC
Package Tape & Reel (TR)
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.2 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Data Rate 500Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74AVC1
Other Names 2156-SN74AVC1T45YZTR-TITR,TEXTISSN74AVC1T45YZTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256062-SN74AVC1T45YZTR
Ultra Librarian 3D Model Ultra Librarian SN74AVC1T45YZTR CAD Model

Description

Product Overview: SN74AVC1T45YZTR by Texas Instruments

The SN74AVC1T45YZTR is a versatile single-bit non-inverting bus transceiver from Texas Instruments, designed to provide seamless voltage level translation in mixed-voltage digital systems. This compact, high-speed device belongs to Texas Instruments' AVC family, known for low-voltage operation and high switching speeds.

Key Features

  • Voltage Level Translation: Capable of translating signals between two different voltage nodes, the SN74AVC1T45YZTR supports bidirectional voltage level translation without the need for a direction control signal, simplifying the design and reducing component count.
  • Wide Voltage Range: It operates over a broad VCCA range of 1.2V to 3.6V and VCCB range of 1.65V to 5.5V, making it compatible with a variety of logic levels and enabling it to interface with next-generation low-voltage devices as well as legacy 5V systems.
  • Low Power Consumption: Designed for low-power operation, the device helps in conserving power in battery-operated and power-sensitive applications, making it an excellent choice for portable and handheld devices.
  • High-Speed Operation: With its fast switching capabilities, the SN74AVC1T45YZTR is optimized for high-speed signal transfer, ensuring minimal propagation delay and supporting high-frequency digital signals.
  • Robust ESD Protection: The device includes IEC 61000-4-2 ESD protection, safeguarding the transceiver against electrostatic discharges and ensuring reliability in harsh electrical environments.

Applications

The SN74AVC1T45YZTR is suitable for a wide range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Computing and Storage Platforms
  • Consumer Electronics
  • Industrial Control Systems
  • Portable Medical Equipment

Package and Quality

The SN74AVC1T45YZTR comes in a compact 6-pin YZP package, which is designed for surface-mount technology (SMT) assembly processes, providing a space-saving solution for densely packed PCBs. Texas Instruments is committed to delivering high-quality products, and this transceiver is no exception, meeting stringent industry standards for performance and reliability.

With its combination of features, the SN74AVC1T45YZTR is an ideal choice for designers looking for a reliable and efficient bus transceiver for their voltage level translation needs in multi-voltage systems.

You May Also Be Interested in

ON Semiconductor
9-Bit ECL to TTL Translator | IC TRNSLTR UNIDIRECTIONAL 28PLCC
Need more? Email Us
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
Texas Instruments
IC BUS TRANSCVR TRI-ST SOT-563
Lowest to $0.1772
Maxim Integrated
PECI-to-I2C Translator | IC TRNSLTR UNIDIRECTIONAL 10UMAX
Need more? Email Us
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208
Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess