EN
  • EN
  • DE

529910408

Part No 529910408
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Manufacturer Molex, LLC
Series SlimStack? 52991
Packaging Reel(TR)
Connector Type Receptacle, Center Strip Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Style SMD/SMT
Contact Finish Gold
Contact Finish Thickness 3.9μin (0.10μm)
Mated Stacking Heights 3mm, 4mm
Height Above Board 0.089" (2.26mm)
Win Source Part Number 134930-0529910408
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 529910408 CAD Model

Description

Product Overview

Designed for superior performance, the 529910408 offers advanced features tailored for high-demand applications. Its robust construction guarantees reliability over extended use.

Features and Benefits

  • Advanced Technology: Incorporates cutting-edge design for enhanced performance.
  • Long-lasting Durability: Constructed for extended service life.
  • Seamless Integration: Compatible with numerous systems.

Applications

  • Data Centers
  • Automated Control Systems
  • Power Management Solutions
  • Transportation Systems

Additional Details:
Operating Voltage: 12V - 36V
Temperature Range: -30°C to 75°C

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 10POS 0.4MM SMD GOLD
Lowest to $0.0790
Hirose Electric Co Ltd
CONN HEADER 50POS 3MM SMD 0.5MM
Lowest to $0.6526
Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
Hirose Electric Co Ltd
Conn Board to Board RCP 40 POS 0.4mm Solder ST SMD T/R / CONN RCPT 40POS .4MM VERT SMD
Lowest to $0.3990
Hirose Electric Co Ltd
CONN RECEPT 20POS 0.4MM SMD GOLD
Lowest to $0.9270
Samtec Inc.
CONN FML 320POS 8ROW SMD GOLD
Lowest to $43.4499
Hirose Electric Co Ltd
CONN HDR 40POS 0.4MM SMD GOLD
Lowest to $0.2241
Hirose Electric Co Ltd
CONN HEADER 20POS 0.4MM SMD GOLD
Lowest to $16.4772
Hirose Electric Co Ltd
CONN HEADER 31POS 1MM SMD TIN
Lowest to $1.4662

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess