EN
  • EN
  • DE

53261-0590

Part No 53261-0590
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 1.25mm Pitch PicoBlade™ Header, Surface Mount, Right Angle, 5 Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0590
Color Natural
Connector Type Blade Pin
Contact Gender Female
Contact Material Bronze
Contact Plating Lead, Tin
Current Rating 1 A
Gender Male
Glow Wire Compliant Non-compliant
Height 3.4 mm
Housing Material Nylon
Lead Free Contains Lead
Length 11.4 mm
Mount Surface Mount
Number of Circuits 5
Number of Contacts 5
Number of Positions 5
Number of Rows 1
Orientation Right Angle
Packaging Cut Tape
Pitch 1.2446 mm
REACH SVHC No SVHC
RoHS Compliant
Termination SMD/SMT
Voltage Rating 125 V
Width 4.2 mm
Win Source Part Number 997450-53261-0590
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 53261-0590 CAD Model

Description

The Molex 53261-0590 is a circular connector housing that is used in a variety of applications requiring reliable and secure connections. Molex is a well-known manufacturer of connectors, and this housing is designed to provide a robust and durable solution for connecting wires and cables.

Applications

  • Industrial control systems
  • Automotive electronics
  • Telecommunications equipment
  • Medical instrumentation
  • Aerospace applications

Features

  • High-quality materials: Constructed from durable materials for long-lasting performance.
  • Secure mating: Ensures a reliable connection in demanding environments.
  • Compact design: Space-saving design for use in tight spaces.
  • Easy assembly: Designed for quick and easy installation.
  • Multiple polarization options: Prevents mismating and ensures proper alignment.

Benefits

  • Reliable performance: Provides a stable and secure connection, reducing the risk of downtime.
  • Durable construction: Withstands harsh environmental conditions, ensuring long-term reliability.
  • Easy installation: Simplifies the assembly process, saving time and reducing costs.
  • Versatile applications: Suitable for a wide range of industries and equipment.
  • Improved safety: Provides a secure and protected connection, reducing the risk of electrical hazards.

Additional Details

The 53261-0590 connector housing is engineered to meet stringent industry standards, ensuring compatibility and performance. It is designed to work with specific Molex connector contacts and is often used in conjunction with other components from the same series to create a complete connector assembly. The secure mating mechanism provides a reliable connection even under vibration or shock. This connector housing is an essential component for maintaining signal integrity and power delivery in demanding applications.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1986 $58.5870
710+ $0.1630 $115.7300
1,100+ $0.1579 $173.6900
1,515+ $0.1528 $231.4920
1,955+ $0.1478 $288.9490
2,620+ $0.1325 $347.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess