EN
  • EN
  • DE

67910-0002

Part No 67910-0002
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description Free Height 60 Position Dual Row 0.8 mm Pitch Stacking Board to Board Socket
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Bronze, Gold, Nickel
Contact Plating Gold
Country of Origin TW
Current Rating 2 A
Gender Receptacle
Glow Wire Compliant Non-compliant
Height 4.25 mm
Housing Material Polymer
Insulation Resistance 500 MΩ
Lead Free Yes
Lead Pitch 780 µm
Maximum Operating Temperature 80 °C
Max Voltage Rating (AC) 50 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 2
Number of Contacts 52
Number of Positions 52
Number of Rows 1
Orientation Vertical
Packaging Cut Tape
Pitch 800 µm
Plating Gold
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Schedule B 8536694040, 8536694040
Termination SMD/SMT
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Weight 1.136986 g
Win Source Part Number 1012803-67910-0002
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67910-0002 CAD Model

Description

The Molex 1012803-67910-0002 is a black, single-row, 52-position card edge connector.

  • Pitch: 800 μm
  • Voltage Rating: 50 V
  • Current Rating: 2 A
  • Termination Method: SMD/SMT
  • Contact Material: Bronze, gold, and nickel
  • Housing Material: Polymer
  • Contact Plating: Gold
  • Height: 4.25 mm
  • Weight: 1.136986 g
  • RoHS Compliant: Yes
  • Lead-Free: Yes
  • Insulation Resistance: 500 MΩ
  • Category: Card Edge Connectors - Edgeboard Connectors

You May Also Be Interested in

Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 60POS
Need more? Email Us
Amphenol FCI
EHPCE RAR 8MP4SP8MP14SP
Lowest to $53.1827
Amphenol FCI
CONN EDGE DUAL FMALE 68POS
Need more? Email Us
JAE Electronics
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $1.8768
Amphenol FCI
CONN PCI EXP FMALE 164POS 0.039
Lowest to $20.3749
TE Connectivity
CONN EDGE DUAL FML 194POS 0.050
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol FCI
CONN PCI EXP FMALE 36POS 0.039
Lowest to $15.7720

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0967 $54.8350
115+ $0.8999 $103.4885
175+ $0.8718 $152.5650
240+ $0.8436 $202.4640
310+ $0.8155 $252.8050
415+ $0.7312 $303.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,920 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess