EN
  • EN
  • DE

68801-5969

Part No 68801-5969
Manufacturer Molex, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815756-68801-5969
Ultra Librarian 3D Model Ultra Librarian 68801-5969 CAD Model

Description

The 68801-5969 is a Micro-Fit 3.0 connector header manufactured by Molex. This connector is designed for power and signal applications requiring high density and secure connections. It features a small footprint and robust construction, making it suitable for various electronic devices and systems.

Applications

  • Power Supplies: Used for connecting power to various components in power supply units.
  • Data Communication Equipment: Employed in routers, switches, and servers for signal and power connections.
  • Industrial Automation: Integrated into industrial control systems for reliable signal transmission.
  • Consumer Electronics: Utilized in appliances and other consumer electronic products for secure connections.
  • Automotive Applications: Found in automotive electronics for connecting sensors and control units.

Features

  • Micro-Fit 3.0 Interface: Features a compact Micro-Fit 3.0 interface for high-density connections.
  • Positive Locking: Provides a secure connection with a positive locking mechanism.
  • Polarization: Includes polarization features to prevent mis-mating.
  • High Temperature Material: Constructed with high-temperature materials for reflow soldering processes.
  • Durable Construction: Offers robust and durable construction for long-term reliability.

Benefits

  • Improved Connection Reliability: Ensures reliable connections with positive locking and polarization features.
  • Reduced Board Space: Minimizes board space requirements with its compact Micro-Fit 3.0 interface.
  • Increased Manufacturing Efficiency: Simplifies assembly with its easy-to-use design and reflow solder compatibility.
  • Enhanced System Performance: Enhances overall system performance with reliable signal and power transmission.
  • Long-Term Reliability: Offers long-term reliability in demanding applications.

Additional Details

The 68801-5969 is typically supplied in tape and reel packaging for automated assembly. It is designed to meet stringent industry standards for performance and reliability. The connector's datasheet provides detailed specifications including voltage and current ratings, operating temperature range, and mating cycles.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5248 $58.0704
56+ $2.0709 $115.9704
87+ $2.0062 $174.5394
119+ $1.9416 $231.0504
154+ $1.8769 $289.0426
206+ $1.6828 $346.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess