EN
  • EN
  • DE

70246-1601

Part No 70246-1601
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description 254MM CGRID HDR SHRD SLT 38AULF  /  Connector Header position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr Molex
Series *
Package Box
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-70246-1601
Standard Package 1
Win Source Part Number 983588-70246-1601
Ultra Librarian 3D Model Ultra Librarian 70246-1601 CAD Model

Description

The Molex 70246-1601 is a circular connector housing designed to provide a robust and reliable connection solution for a variety of applications. This housing ensures secure electrical connections while offering protection against environmental factors. As part of Molex's extensive connector portfolio, the 70246-1601 delivers a combination of durability, ease of use, and consistent performance.

Applications:

  • Industrial automation systems requiring secure and durable connections.
  • Robotics where reliable interconnectivity is critical for performance.
  • Medical equipment requiring high reliability and signal integrity.
  • Telecommunications infrastructure for dependable component connections.
  • Aerospace and defense applications where robustness is paramount.

Features:

  • Robust Construction: Made from high-quality materials, the housing is designed to endure harsh conditions, including temperature extremes, humidity, and vibration.
  • Secure Locking: Features a secure locking mechanism to maintain a stable and reliable connection, preventing accidental disconnections.
  • Compact Design: Its compact form factor allows for high-density packaging, suitable for space-constrained applications.
  • Ease of Assembly: Designed for quick and straightforward assembly, minimizing installation time and expenses.
  • Environmental Protection: Offers environmental protection for the connection, preventing the intrusion of dust and moisture.

Benefits:

  • Enhanced Reliability: Ensures a dependable and stable connection, reducing downtime and maintenance costs.
  • Improved Signal Integrity: Protects the electrical connection from environmental influences, preserving signal integrity and overall performance.
  • Lower Installation Costs: The simple assembly design reduces both installation time and labor costs.
  • Increased Durability: Capable of withstanding harsh environmental conditions, extending the connection's lifespan and reducing the need for replacements.
  • Versatile Use: Well-suited for a broad range of applications, offering a flexible and cost-effective interconnect solution.

Additional Details:

The Molex 70246-1601 circular connector housing is typically manufactured from high-performance polymers, ensuring mechanical strength and electrical insulation. It is designed to accommodate specific contact types and wire gauges, providing flexibility in design and implementation. Its durable design guarantees long-term reliability in demanding operational settings.

You May Also Be Interested in

JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
Phoenix Contact
CONN INSERT SHELL PANEL MNT
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 18POS PNL MT
Need more? Email Us
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
Amphenol
CONN RCPT HSNG MALE 1POS INLINE
Need more? Email Us
TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
Souriau-Sunbank by Eaton
CONN PLUG HSG MALE 12POS INLINE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6112 $64.4480
90+ $1.3225 $119.0250
140+ $1.2809 $179.3260
190+ $1.2393 $235.4670
245+ $1.1989 $293.7305
325+ $1.0742 $349.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess