EN
  • EN
  • DE

76055-1708

Part No 76055-1708
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description Cross Referenced to MOLEX - Part MOL76055-1708
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Plating Gold
Country of Origin US
Data Rate 25 Gbps
Flammability Rating UL94 V-0
Gender Male
Halogen Free Low Halogen
Impedance 100 Ω
Material Thermoplastic
Maximum Operating Temperature 85 °C
Max Voltage Rating (DC) 3.03 kV
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 210
Number of Columns 14
Number of Contacts 210
Number of Pairs 5
Number of Rows 15
Orientation Vertical
Pitch 1.9 mm
Plating Tin
RoHS Compliant
Shielding Unshielded
Termination Press-Fit
Win Source Part Number 1040760-76055-1708
Categories Backplane Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 76055-1708 CAD Model

Description

The 1040760-76055-1708 is a backplane connector manufactured by Molex, LLC.

  • Contacts: 210
  • Pitch: 1.9mm
  • Rows: 15
  • Color: black
  • Termination: press-fit
  • Gender: male
  • Shielding: unshielded
  • Circuits: 210
  • Orientation: vertical
  • Contact Plating: gold
  • Impedance: 100 Ω
  • Data Rate: 25 Gbps
  • Columns: 14
  • Pairs: 5
  • Material: thermoplastic
  • Plating: tin
  • Halogen Content: low
  • ROHS Compliant: Yes
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -55°C
  • Maximum Voltage Rating (DC): 3.03 kV
  • Flammability Rating: UL94 V-0
  • Country of Origin: US
  • Supply and Demand Status: shortage

You May Also Be Interested in

TE Connectivity
CONN 34POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
TE Connectivity
CONTACT,SKT,SIZE #0
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess