EN
  • EN
  • DE

85003-0567

Part No 85003-0567
Manufacturer Molex, LLC
Catalog DIN 41612 Connectors
Description Conn Shrouded Header (4 Sides) HDR 105 POS 2.54mm Solder RA Side Entry Thru-Hole Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Brass
Contact Plating Gold
Contact Resistance 20 mΩ
Country of Origin MY
Current Rating 1 A
Data Rate 622 Mbps
Gender Male
Lead Pitch 2.54 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Circuits 96
Number of Columns 16
Number of Contacts 96
Number of Positions 96
Number of Rows 3
Orientation Right Angle
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating (AC) 250 V
Win Source Part Number 986970-85003-0567
Categories DIN 41612 Connectors
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 85003-0567 CAD Model

Description

The Molex 986970-85003-0567 is a right-angle male DIN 41612 connector with 96 positions.

  • Pitch: 2.54 mm
  • Rows: Three
  • Termination: Soldered
  • Current Rating: 1 A
  • Contact Material: Brass
  • Contact Plating: Gold
  • Voltage Rating: 250 V AC
  • Data Rate: 622 Mbps
  • Contact Resistance: 20 mΩ
  • RoHS Compliant: Yes
  • Lead Free: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 125 °C
  • Application: DIN 41612 connectors

You May Also Be Interested in

HARTING
CONN DIN HDR 15POS
Lowest to $12.7938
Hirose Electric Co Ltd
CONN DIN HDR 96POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 48POS
Need more? Email Us
HARTING
CONN DIN RCPT 48POS
Need more? Email Us
HARTING
CONN DIN RCPT 32POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 128POS
Lowest to $16.9077
Hirose Electric Co Ltd
CONN DIN HDR 50POS
Lowest to $5.4411
Hirose Electric Co Ltd
CONN DIN RCPT 96POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 96POS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess