EN
  • EN
  • DE
  • IT

87552-0807

Part No 87552-0807
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description 1.27MM PITCH EBBI 50D RECEPTACLE / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 985325-87552-0807
Ultra Librarian 3D Model Ultra Librarian 87552-0807 CAD Model

Description

The 87552-0807 is a D-subminiature connector from Molex, designed for robust and reliable data transmission. This connector is part of Molex's extensive range of D-sub connectors, known for their durability and versatility in various electronic applications. It is commonly used for connecting peripherals to computers, as well as in industrial and telecommunications equipment.

Applications

  • Computer peripherals: Connecting printers, monitors, and other devices to computers.
  • Industrial control systems: Providing reliable connections in harsh industrial environments.
  • Telecommunications equipment: Used in modems, routers, and other communication devices.
  • Medical equipment: Ensuring secure and dependable connections in medical devices.
  • Test and measurement equipment: Connecting instruments for data acquisition and analysis.

Features

  • D-subminiature design: Provides a compact and space-saving connection solution.
  • 8 contacts: Supports various signal configurations.
  • Through-hole mounting: Enables secure and stable mounting on PCBs.
  • Durable construction: Made from high-quality materials for long-lasting performance.
  • Polarization: Prevents incorrect mating and ensures proper connection.

Benefits

  • Reliable data transmission: Ensures consistent signal integrity and prevents data loss.
  • Durable construction: Provides years of trouble-free operation.
  • Easy installation: Through-hole mounting simplifies the assembly process.
  • Versatile application: Suitable for a wide range of electronic devices and systems.
  • Space-saving design: Compact D-subminiature footprint allows for high-density layouts.

Technical Specifications

The 87552-0807 is a 8-position D-sub connector with a 2.54mm pitch. The housing material is typically thermoplastic, providing excellent insulation and durability. The contacts are made from brass with tin plating for corrosion resistance and solderability. The connector is rated for a current of 3 amps and a voltage of 250 VAC. It is designed to withstand a temperature range of -55°C to +105°C. The D-sub connector is compliant with various industry standards, including RoHS.

You May Also Be Interested in

TE Connectivity
CONN RCPT 50POS R/A SOLDER
Lowest to $38.6165
TE Connectivity
CONN PLUG 68POS STR IDC
Lowest to $22.5775
TE Connectivity
CONN RCPT 20POS PCB SOLDER
Lowest to $13.1512
3M
CONN RCPT 80POS PCB SOLDER
Need more? Email Us
HARTING
HMIK SV BEL SDP FE ANG 36P BLK S / Position Connector
Need more? Email Us
3M
CONN RCPT 20POS VERT SOLDER
Lowest to $10.4917
3M
3M SHRUNK DELTA RIBBON (SDR) CON
Lowest to $14.8391
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess