EN
  • EN
  • DE
  • IT

89400-0420

Part No 89400-0420
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 4CKT 2MM W-B ST HDR WITH COINING / Connector Header position
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1332536-89400-0420
Ultra Librarian 3D Model Ultra Librarian 89400-0420 CAD Model

Description

The 1145997 electronic component, manufactured by Molex, LLC, is an active product in the category of connectors and interconnects.

  • Category: Rectangular Connectors Headers, Male Pins Series
  • Package: Box
  • Standard Package: 1 piece
  • ECCN: EAR99
  • MSL Level: Vendor Undefined
  • REACH Status: Available upon request
  • HTSUS Code: 8536.69.4040

You May Also Be Interested in

TE Connectivity
CONN RCPT 2POS IDC 26AWG GOLD
Lowest to $0.8356
TE Connectivity
MCON 1.2 LL REC SRC AG / Socket Contact Silver 20 AWG Crimp Stamped
Need more? Email Us
TE Connectivity
CONN SOCKET 20-22AWG CRIMP SILVR / Socket Contact Silver 20-22 AWG Crimp Stamped
Need more? Email Us
TE Connectivity
CONN HEADER VERT 6POS 4.2MM / Connector Header Through Hole 6 position 0.165" (4.20mm)
Need more? Email Us
JST Sales America Inc.
CONN PIN 18-22AWG CRIMP TIN / Pin Contact Tin 18-22 AWG Crimp
Lowest to $0.0690
TE Connectivity
CONN SOCKET 20-24AWG CRIMP GOLD / Socket Contact Gold 20-24 AWG Crimp Stamped
Lowest to $0.1121
TE Connectivity
CONN PLUG 18POS IDC 28AWG TIN / 18 Position Rectangular Plug Connector IDC Tin 28 AWG
Lowest to $1.9034
TE Connectivity
CONN STRAIN RELIEF ENCLOSE 15POS / Connector Strain Relief For Universal MATE-N-LOK Series
Lowest to $1.5600
TE Connectivity
CONN RCPT 6POS IDC 26-30AWG GOLD / 6 Position Rectangular Receptacle Connector IDC Gold 26-30 AWG
Lowest to $2.9941

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess