EN
  • EN
  • DE

BG20957-020

Part No BG20957-020
Manufacturer Molex, LLC
Catalog OEM Parts (A - B)
Description Mmc/nc-4P/3P-Fe/mm-90/st-2M / Molex / Woodhead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061404-BG20957-020
Categories OEM Parts(A-B)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BG20957-020 CAD Model

Description

The Molex BG20957-020 is a connector, specifically a SlimStack Board-to-Board Connector. Molex is a leading global manufacturer of electronic components, and their SlimStack series is known for its space-saving design and high-reliability connections in various electronic applications.

Applications

  • Used in smartphones and tablets.
  • Employed in wearable devices like smartwatches and fitness trackers.
  • Found in digital cameras and camcorders.
  • Integrated into notebook computers and other portable electronics.
  • Suitable for automotive electronics applications where space is limited.

Features

  • SlimStack Design: Low profile and narrow width for space savings.
  • Board-to-Board Connection: Connects two printed circuit boards (PCBs) directly.
  • High Density: Allows for a large number of connections in a small area.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Secure Mating: Ensures a reliable and stable connection.

Benefits

  • Reduced PCB footprint, enabling smaller and lighter devices.
  • Improved signal integrity due to shorter signal paths.
  • Enhanced design flexibility for complex electronic systems.
  • Cost-effective assembly through automated manufacturing processes.
  • Robust connection that withstands vibration and shock.

The BG20957-020 connector is often used in applications where minimizing size and weight is critical. Its SMT compatibility ensures efficient and reliable assembly in high-volume manufacturing. This connector typically features a fine pitch, allowing for a greater number of signals to be transmitted within a compact form factor. Proper handling and soldering techniques are crucial to ensure optimal performance and prevent damage during assembly. Specifications include details on the number of circuits, pitch, voltage rating, current rating, and operating temperature range. Consult the Molex datasheet for precise specifications related to the BG20957-020 to ensure proper application and usage.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess