EN
  • EN
  • DE

M3520B

Part No M3520B
Manufacturer Molex, LLC
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case QFN
Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
Win Source Part Number 754567-M3520B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M3520B CAD Model

Description

The M3520B is a crimp terminal manufactured by Molex, LLC. It is designed for use in various wire-to-board and wire-to-wire connector systems, providing a reliable electrical connection. This terminal is typically used with Molex connectors to ensure proper mating and performance. Molex is known for producing high-quality connectors and terminals for a wide range of industries.

Applications:

  • Automotive Industry: Wiring harnesses, sensor connections, and control systems.
  • Consumer Electronics: Internal wiring for appliances, entertainment systems, and power supplies.
  • Industrial Equipment: Connecting wires in control panels, machinery, and automation systems.
  • Telecommunications: Connecting wires in network devices, servers, and communication equipment.
  • Medical Devices: Wiring inside medical instruments and diagnostic equipment.

Features:

  • Crimp Termination: Provides a secure and reliable mechanical and electrical connection.
  • Durable Material: Typically made of brass or phosphor bronze with tin or gold plating for corrosion resistance.
  • Precise Dimensions: Designed to mate perfectly with corresponding Molex connectors.
  • Wide Wire Gauge Range: Accommodates a variety of wire sizes.
  • Easy to Use: Can be crimped using standard crimping tools.
  • High Conductivity: Ensures minimal voltage drop and efficient power transfer.

Benefits:

  • Reliable Connection: Crimp termination provides a secure and long-lasting electrical connection.
  • Corrosion Resistance: Plating protects the terminal from corrosion, ensuring reliable performance in harsh environments.
  • Easy Installation: Can be quickly and easily installed using standard crimping tools.
  • Versatile Application: Suitable for a wide range of wire-to-board and wire-to-wire connections.
  • Optimal Performance: Precise dimensions ensure proper mating and optimal electrical performance.

Additional Details:

The M3520B is typically used with specific Molex connector series. It is important to select the correct crimping tool and die for proper installation. Proper crimping ensures that the terminal provides a gas-tight connection, preventing oxidation and corrosion. The wire gauge range supported by the M3520B should be verified to ensure compatibility with the wire being used. The plating material (tin or gold) can be chosen based on the application's environmental conditions and performance requirements.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.4508 $117.4508
2+ $113.6624 $227.3248
3+ $109.8728 $329.6184
4+ $98.5076 $394.0304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess