EN
  • EN
  • DE

SC103762

Part No SC103762
Manufacturer Molex, LLC
Catalog OEM Parts ( S )
Description Clutch Slave Cylinder, SC103762
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984627-SC103762
Categories OEM Parts( S )
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC103762 CAD Model

Description

The Molex SC103762 is a high-quality connector designed for secure and reliable electrical connections in various applications. This connector is engineered to meet the demands of harsh environments and ensure long-lasting performance. Its robust construction and advanced design features make it an ideal choice for industrial, automotive, and telecommunications applications.

Applications

  • Industrial automation equipment
  • Automotive electronics
  • Telecommunications infrastructure
  • Medical devices
  • Aerospace systems

Features

  • Durable construction for harsh environments
  • Secure locking mechanism
  • High current carrying capacity
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Reliable electrical connections
  • Reduced downtime and maintenance costs
  • Enhanced safety and performance
  • Versatile application possibilities
  • Environmentally friendly

Additional Details

The SC103762 connector is constructed from high-quality materials that provide excellent resistance to corrosion, vibration, and other environmental factors. Its secure locking mechanism ensures a reliable connection, even in demanding conditions. The high current carrying capacity allows for efficient power transfer, while the wide operating temperature range ensures consistent performance in extreme environments.

This connector is particularly well-suited for use in industrial automation equipment, where it can help to ensure reliable operation and minimize downtime. Its robust construction and secure locking mechanism make it an ideal choice for automotive electronics, where it can withstand the harsh conditions of the automotive environment. Its compliance with RoHS standards ensures that it meets environmental regulations.

Specific details such as number of contacts, voltage rating, and current rating need to be determined from the datasheet. Without that information I can’t provide more specific technical information. Please search for the SC103762 datasheet from Molex.

You May Also Be Interested in

Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Sipex Corporation
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us
Samsung
Lowest to $12.5133
Semikron
Semitrans; 1700V; 100A
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess