EN
  • EN
  • DE

STPR1020CT/P

Part No STPR1020CT/P
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007240-STPR1020CT/P
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STPR1020CT/P CAD Model

Description

STPR1020CT/P - STMicroelectronics Ultra-Fast Recovery Rectifier

The STPR1020CT/P is a high-performance ultra-fast recovery rectifier designed by STMicroelectronics, a leader in the semiconductor industry. This rectifier is specifically engineered to cater to the demanding requirements of high-efficiency power supply applications. With its outstanding reverse recovery performance, the STPR1020CT/P is an ideal choice for use in switch-mode power supplies (SMPS), uninterruptible power supplies (UPS), and other power conversion systems.

Key Features

  • High Reverse Voltage: The STPR1020CT/P boasts a high reverse voltage of 200V, making it suitable for various applications that require a robust voltage threshold.
  • Low Forward Voltage Drop: To maximize efficiency, the device features a low forward voltage drop, which reduces power losses and enhances overall system performance.
  • Ultra-Fast Reverse Recovery Time: The device's ultra-fast reverse recovery time minimizes switching losses and improves the efficiency of the application it's used in.
  • Dual Diode Configuration: The STPR1020CT/P is configured as a dual diode common cathode, which allows for the rectification of alternating current (AC) into direct current (DC) in a compact package.
  • High Surge Current Capability: This rectifier can handle high surge currents, providing robust performance during transient conditions.
  • TO-220AB Package: Encased in a TO-220AB package, the STPR1020CT/P ensures a reliable thermal performance and is easy to mount on a printed circuit board (PCB).

Applications

The STPR1020CT/P is versatile and can be used in a broad range of applications, including:

  • Power Management Systems
  • Switch-Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling Diodes in Converters
  • High-Frequency Rectification

Overall, the STPR1020CT/P from STMicroelectronics is a reliable and efficient solution for designers looking to enhance the performance of their power supply systems with a component that offers fast switching, high voltage capability, and robust surge current handling.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Sipex Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess