EN
  • EN
  • DE
  • IT

MA120GQ-P

Part No MA120GQ-P
Manufacturer Monolithic Power Systems Inc.
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE SMD  /  Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Product Status Not For New Designs
For Measuring Angle
Technology Hall Effect
Output SPI
Actuator Type External Magnet, Not Included
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number MA120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-1442-6,1589-1442-1,1589-1442-2
Standard Package 500
Win Source Part Number 996102-MA120GQ-P
Ultra Librarian 3D Model Ultra Librarian MA120GQ-P CAD Model

Description

The MA120GQ-P is a Hall Effect sensor used for measuring angle.

  • Measurement: Angle
  • Magnet: External (not included)
  • Output: SPI
  • Linear Range: Yes
  • Voltage: 3V to 3.6V
  • Package: 16-VFQFN exposed pad
  • Temperature Range: -40°C to 125°C
  • Description: Ideal for applications requiring angle measurement in harsh environments.

You May Also Be Interested in

TE Connectivity
TE Connectivity 11190535-00 ,
Need more? Email Us
Alps Alpine
RESISTIVE POSITION SENSORS ROTAR
Lowest to $0.9775
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
TE Connectivity 11190535-00 ,
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
TE Connectivity
RESOLVER V23401-U2117-C333
Need more? Email Us
TE Connectivity
Sensors/Transducers, Linear Posi
Need more? Email Us
Monolithic Power Systems Inc.
SENSOR ANGLE SMD
Lowest to $4.2696

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess