EN
  • EN
  • DE

MP18021HN-LF-Z

Part No MP18021HN-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRIVER / Driver 3.5A 2-OUT High and Low Side Half Brdg Non-Inv 8-Pin SOIC EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Monolithic Power Systems Inc.
Packaging Reel package
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Operating Supply Voltage 9 V ~ 16 V
Logic Voltage - VIL, VIH 1V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 2.5A
High Side Voltage - Max (Bootstrap) 100V
Rise / Fall Time (Typ) 12ns, 9ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 789102-MP18021HN-LF-Z
Popularity Medium
Supply and Demand Status Limited
Family Name MP18021
Introduction Date January 19, 2010
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MP18021HN-LF-Z CAD Model

Description

The MP18021HN-LF-Z is an independent, half-bridge channel type driver IC from Monolithic Power Systems Inc.

  • Package: 8-SOIC (0.154 inches, 3.90mm width) exposed pad
  • Mounting: SMD
  • Operating Supply Voltage: 9V to 16V
  • Temperature Range: -40°C to 140°C (TJ)
  • Family: MP18021
  • Type: Driver IC
  • Channels: 2
  • Gate Type: N-channel MOSFET
  • Logic Voltage - VIL, VIH: 1V, 2.4V
  • Current - Peak Output (Source, Sink): 2.5A, 2.5A
  • High Side Voltage - Max (Bootstrap): 100V
  • Rise/Fall Time (typ): 12ns, 9ns
  • Introduction Date: January 19, 2010
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Limited
  • Category: Integrated circuits (ICs)
  • ECCN: EAR99
  • Country of Origin: China

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5451 $61.8040
95+ $1.2677 $120.4315
145+ $1.2282 $178.0890
195+ $1.1885 $231.7575
255+ $1.1489 $292.9695
340+ $1.0300 $350.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess