EN
  • EN
  • DE

MP2016DD-LF-Z

Part No MP2016DD-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LINEAR POS ADJ 30MA 8QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 1.2V
Voltage - Output (Max) 40V
Voltage Dropout (Max) 0.9V @ 30mA
Current - Output 30mA
Current - Quiescent (Iq) 30 µA
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TFDFN Exposed Pad
Supplier Device Package 8-QFN (2x3)
Ultra Librarian 3D Model Ultra Librarian MP2016DD-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP2016DD-LF-Z is an adjustable output type integrated circuit that comes with an enable control feature.

  • Maximum Input Voltage: 42V
  • Nominal Output Voltage: 1.2V
  • Dropout Voltage-Max @ 30mA: 0.9V
  • Operating Supply Current: 30μA
  • Output Current: 30mA
  • Temperature Range: -40°C to 85°C
  • Packaging: Reel - TR
  • Mounting: SMD (SMT)
  • Protection Features: Over current, over temperature, and short circuit
  • Supply and Demand Status: Balanced
  • Quantity per Package: 5k pcs

You May Also Be Interested in

TAEJIN / HTC Korea
5V Positive Fixed SOT-223-3L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $2.2676
HGSEMI
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4
Lowest to $0.1456
Jiangsu Changjiang Electronics Technology Co., Ltd
5V Positive Fixed SOT-89-3L Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0599
Analog Devices Inc.
2.5V Positive Fixed SO-8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $2.9105
Analog Devices Inc.
5V Positive Fixed LFCSP-8(3x3) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $5.0933
Infineon Technologies
2V~20V Positive Adjustable SCT-595-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $1.0478
Holtek
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Lowest to $0.1310
KEC
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220IS
Lowest to $0.1587
HEERMICR SEMICONDUCTOR
3.3V Positive Fixed SOT-23 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0326

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1181 $50.3145
110+ $0.9175 $100.9250
170+ $0.8888 $151.0960
235+ $0.8601 $202.1235
305+ $0.8315 $253.6075
405+ $0.7454 $301.8870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess