EN
  • EN
  • DE

SC801IMLTR

Part No SC801IMLTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Fully Integrated High Currnet Lithium-Ion Battery Charger System
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 316070-SC801IMLTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC801IMLTR CAD Model

Description

The SC801IMLTR is a surge protection device manufactured by Semtech Corporation. It is designed to protect sensitive electronic equipment from transient voltage events, such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. The 'TR' suffix likely indicates a tape and reel packaging format, suitable for automated assembly processes.

Applications:

  • RS-485 Interfaces: Protection for data communication lines in industrial automation, building control systems, and networked devices.
  • CAN Bus Interfaces: Safeguarding communication lines in automotive, industrial, and other applications employing the CAN protocol.
  • Low-Speed Data Lines: Protection for various low-speed data lines found in sensors, actuators, and control systems.
  • Microcontroller Inputs: Clamping voltage spikes to protect microcontroller inputs from damage and ensure reliable operation.
  • Industrial Equipment: Surge protection for a wide range of industrial equipment, machinery, and control systems exposed to transient voltage events.

Features:

  • Low Clamping Voltage: Effectively limits the voltage across protected components during surge events, providing superior protection.
  • Low Capacitance: Minimizes signal distortion and preserves signal integrity in high-speed data communication applications.
  • Fast Response Time: Rapidly clamps voltage transients, offering immediate protection for sensitive circuitry.
  • Small Footprint: Facilitates easy integration into compact electronic designs and densely populated circuit boards.
  • Tape and Reel Packaging: Suitable for automated pick-and-place assembly, enhancing manufacturing efficiency.

Benefits:

  • Improved System Reliability: Protects sensitive electronic components from damage caused by voltage surges, increasing overall system reliability.
  • Reduced Downtime: Minimizes downtime and repair costs associated with surge-related failures in electronic equipment.
  • Enhanced Data Integrity: Prevents data corruption caused by voltage transients on data lines, ensuring accurate and reliable data transmission.
  • Extended Equipment Lifespan: Prolongs the operational life of electronic equipment by mitigating the effects of surge events.
  • Cost-Effective Protection: Provides a cost-effective solution for surge protection in diverse electronic applications.

Additional Details:

The SC801IMLTR utilizes transient voltage suppressor (TVS) diodes to provide robust surge protection. These diodes are designed to clamp voltage transients quickly, diverting excess energy away from protected components. The device's low clamping voltage and low capacitance make it suitable for protecting sensitive data lines and high-speed interfaces.

Specific technical specifications for the SC801IMLTR, including peak pulse power, clamping voltage, and capacitance, are available in the Semtech datasheet for this part number. Refer to the datasheet for detailed information and application guidelines.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Hitachi, Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1956 $65.8680
65+ $1.8016 $117.1040
100+ $1.7452 $174.5200
140+ $1.6890 $236.4600
180+ $1.6326 $293.8680
240+ $1.4638 $351.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess