EN
  • EN
  • DE

MP3802DH-LF-Z

Part No MP3802DH-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Lighting, Ballast Controllers
Description IC EL LAMP DRIVER 240VPP 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Monolithic Power Systems Inc.
Packaging Reel - TR
Status Active
Type EL Lamp Driver
Frequency 50kHz to 200kHz
Supply Voltage - Operating 2.5 V to 5.5 V
Operating Supply Current 100μA
Dimming No
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1079036-MP3802DH-LF-Z
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP3802DH-LF-Z CAD Model

Description

The MP3802DH-LF-Z from Monolithic Power Systems Inc. is an EL lamp driver type electronic component that is suitable for use in integrated circuits.

  • Frequency Range: 50kHz to 200kHz
  • Dimming Feature: no dimming
  • Package: 8-MSOP
  • Operating Supply Current: 100μA
  • Operating Temperature: -40°C to 85°C
  • Operating Supply Voltage: 2.5 V to 5.5 V
  • Supply and Demand Status: balanced

You May Also Be Interested in

Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Lowest to $0.8192
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
ON Semiconductor
IC DRIVER LAMP SGL 350MA 8SOIC
Lowest to $4.1612
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Maxim Integrated
4-Channel Cold-Cathode Fluorescent Lamp Controller
Lowest to $6.2532
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess