EN
  • EN
  • DE

MP4560DN-LF-Z

Part No MP4560DN-LF-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.8V
Voltage - Input (Max) 55V
Voltage - Output (Min/Fixed) 0.8V
Voltage - Output (Max) 52V
Current - Output 2A
Frequency - Switching Up to 2MHz
Synchronous Rectifier No
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Ultra Librarian 3D Model Ultra Librarian MP4560DN-LF-Z CAD Model

Description

The Monolithic Power Systems Inc. MP4560DN-LF-Z is a step-down DC-DC converter integrated circuit designed for use in various electronic devices. This product has a maximum input voltage of 55V and can output up to 2A of adjustable current. The MP4560DN-LF-Z is packaged in an 8-SOIC-EP and operates at a frequency of up to 2MHz. This buck converter is a member of the MP4560 family of ICs and is commonly used in various electronic devices. With a high popularity and sufficient supply and demand status, this product is readily available for purchase.

    You May Also Be Interested in

    Texas Instruments
    IC REG BUCK ADJ 3A SOT23-6
    Lowest to $1.1642
    Maxim Integrated
    MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
    Lowest to $14.5523
    Texas Instruments
    IC REG BUCK ADJ 1A SOT23
    Lowest to $0.1459
    Analog Devices Inc.
    IC REG BST FLYBACK ADJ 1.1A 8DFN
    Lowest to $6.4030
    Texas Instruments
    IC REG BUCK ADJ 2.5A 12WSON
    Lowest to $29.3234
    Analog Devices Inc.
    IC REG BUCK ADJ 1A 16MSOP
    Lowest to $8.7314
    Nisshinbo Micro Devices Inc.
    IC REG BOOST 400MA SOT23-5
    Lowest to $1.1642
    Monolithic Power Systems Inc.
    IC REG BUCK ADJ 6A 14QFN
    Lowest to $1.1642
    Analog Devices Inc.
    IC REG BUCK ADJ 2A 24QFN
    Lowest to $17.8196

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.5143
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.4542
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $41.3948
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.4647
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.9399
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.8196
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $7.4300
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.4125
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    50+ $1.0909 $54.5450
    115+ $0.8951 $102.9365
    175+ $0.8672 $151.7600
    240+ $0.8392 $201.4080
    310+ $0.8112 $251.4720
    415+ $0.7273 $301.8295
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,500 pieces
    MOQ: 50 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess