ADP3410ARU by Analog Devices Inc.
The ADP3410ARU is a high-performance, dual MOSFET driver specifically designed by Analog Devices Inc. to address the needs of complex power management systems. This integrated circuit is engineered to efficiently drive two N-channel MOSFETs in synchronous buck power converters, which are widely used in computing and telecommunications power systems.
Constructed with a focus on versatility and performance, the ADP3410ARU features independent high-side and low-side referenced output channels, each capable of delivering peak output currents up to 1.5A. This capability ensures that the MOSFETs switch on and off rapidly, reducing transition losses and improving overall power efficiency.
The driver operates over a wide supply voltage range from 4V to 13.2V, providing the flexibility needed to support various system voltages. Additionally, the ADP3410ARU incorporates adaptive shoot-through protection to prevent simultaneous conduction of both MOSFETs, which enhances system reliability and prevents damage to the power stage components.
With a propagation delay of less than 25ns, the ADP3410ARU ensures synchronous operation of the power stage, which is critical for maintaining stability and performance in fast-switching power supplies. The device also features an under-voltage lockout (UVLO) function that disables the driver outputs when the supply voltage falls below a preset threshold, further safeguarding the system against low-voltage conditions.
The ADP3410ARU comes in a compact 16-lead TSSOP (Thin Shrink Small Outline Package) that is suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C allows operation in harsh environments, making it an ideal choice for a wide range of industrial and commercial applications.
With its robust feature set and commitment to quality, the ADP3410ARU from Analog Devices Inc. is a powerful solution for designers looking to optimize their power management systems with a reliable, high-performance MOSFET driver.