EN
  • EN
  • DE

MP5036GJ-Z

Part No MP5036GJ-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description 12V, 0.4A TO 5A, CURRENT LIMIT S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type P-Channel
Voltage - Load 2.9V ~ 14V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 5A
Rds On (Typ) 43mOhm
Features Load Discharge, Slew Rate Controlled
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Supplier Device Package TSOT-23-6
Package / Case SOT-23-6 Thin, TSOT-23-6;5;9;7;10;8;3;4;2;1;5503;1662;620;785;4991;505;175;31;5796;917;4107;2199;600039;600055;375;4025;2500;600026;448;600047;600010;238;212;2763;600060;18;1016;576;150;278;1589;600066;14;1913;1727;2129;5380;816;391;954;568;488;10;3757;835;1695;20;1695;1028;2156;846;3565;1261;600057;600;3258;863;497;5536;296;893;264;4518;3351;600018;1102;742;818;0;122875;27951;36890;42343;89159;25694;26911;83675;21239;106433;19194;111730;40840;17251;19784;89271;21241;11297;29757;21240;19785;14530;6786;107951;21915;131505;69055;37695;30224;19786;30227;33323;17249;17250;19788;81117;126424;126423;30982;31833;123280;123281;123282;19789;117447;49615;126221;33714;19790;127395;127396;109387;19681;123961;123960;96710;89272;21097;121784;74534;82335;82336;74535;74536;74537;74538;94165;94166;62;61;3;792;2;243;250;4;1;17;6;0;2;4;7;1;1;307315;325567;345586;350483;363697;366515;385300;395676;418829;39665;39671;121326;169295;203167;229001;229038;249730;267825;281410;63986;80383;80452;103710;112644;137796;186423;1;809066;63478;63571;63577;63587;63591;63596;63609;63629;63651;63660;63662;63671;63679;63685;122243;122244;137551;137578;137585;180407;180412;180413;180417;211529;211534;211537;1;1;354755;354761;354838;366892;1;319797;336073;337184;378999;378732;380569;385103;121287;1;331286;356918;802031;752412;365041;366703;366741;790549;366742;381965;654846;486810;743945;383917;384631;384633;388101;391052;391083;399578;401297;401362;406106;406137;710176;409103;409104;418344;165869;108772;74618;660965;660964;719224;39602;39620;39621;497632;461964;39640;789266;39645;39647;39648;789267;803731;671992;666744;16536;25146;28612;28629;632743;449332;28651;31406;31414;819119;30280;34213;757742;33166;33171;36598;36613;36622;36636;36659;36669;36684;35618;38708;38721;768714;38741;121076;121081;121108;121116;121120;42311;42987;45880;45885;45887;48848;48893;48897;48906;48911;51233;50250;50251;53178;53189;55544;55728;55754;55776;55783;55785;55786;55849;57816;57820;56356;56358;56916;56920;59589;61267;61289;61308;61330;61334;61352;61360;61478;59974;60125;169006;169015;127068;127114;127116;127124;126263;128748;128766;128777;128790;130307;132199;132217;132220;132261;132264;132272;132278;132287;132293;132299;133659;134845;134859;134861;134862;134869;134874;134877;434337;134883;486813;134890;134893;134904;134916;134929;134947;134958;134976;134981;134984;134990;820386;134308;136248;136249;136251;136253;136267;136278;136279;478725;137428;738613;137456;170958;202772;202774;202787;202790;202793;202794;756352;202798;202808;202834;202837;202873;202896;202905;202906;202908;202919;202920;172048;172051;173140;173142;809038;174215;174378;174384;175140;175141;754372;175148;175151;176539;176549;176558;176569;176573;176580;176584;177440;433287;177450;177466;177467;228713;228737;228741;228742;228746;228752;503062;228761;228766;228777;761267;228794;501269;206234;207587;208607;208613;208627;208638;208639;208644;208650;208652;208655;208660;208662;208669;208675;208676;208684;208688;208690;208699;208716;208723;208727;208730;448635;210247;210248;210252;209933;209937;209938;209941;833260;210834;210839;210841;211477;229169;229182;249171;249294;249313;249319;249334;249335;249343;249344;249345;249352;508144;249363;249366;231518;233086;233129;233130;233131;233135;233137;233138;233139;233140;233142;233144;233147;233148;233150;233151;233153;233166;233596;444532;234547;234550;235004;235005;267452;267455;2
Ultra Librarian 3D Model Ultra Librarian MP5036GJ-Z CAD Model

Description

The MP5036GJ-Z is a P-Channel Power Distribution Switch from Monolithic Power Systems Inc. It is a general-purpose switch that offers slew rate control and load discharge features.

  • Current Output: Up to 5A
  • Operating Temperature: -40°C to 125°C
  • Fault Protection: Current limiting, over-temperature protection, over-voltage protection, and UVLO
  • Package: SOT-23-6 thin and TSOT-23-6 case
  • Application: Suitable for use in PMIC power distribution switches and load drivers.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4481 $51.5315
240+ $0.4198 $100.7520
370+ $0.4056 $150.0720
535+ $0.3772 $201.8020
690+ $0.3630 $250.4700
860+ $0.3489 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess