EN
  • EN
  • DE

MP8003AGQ-Z

Part No MP8003AGQ-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL IEEE 802.3AF 10QFN  /  Power Over Ethernet Controller Channel 802.3at (PoE+), 802.3af (PoE) 10-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
Type Controller (PD)
Power - Max 25.5 W
Internal Switch(s) No
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 0V ~ 57V
Current - Supply 840mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-QFN (3x3)
Base Product Number MP8003
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-1725-6,MP8003AGQ-Z-ND,1589-1725-2,1589-1725-1
Standard Package 5,000
Win Source Part Number 964999-MP8003AGQ-Z
Ultra Librarian 3D Model Ultra Librarian MP8003AGQ-Z CAD Model

Description

The Monolithic Power Systems Inc. MP8003AGQ-Z is a power over ethernet (PoE) controller with a maximum power of 25.5 W and a current supply of 840 mA.

  • Power over Ethernet (PoE) Controller: Yes
  • Maximum Power: 25.5 W
  • Current Supply: 840 mA
  • Standards Compliance: 802.3at (PoE+) and 802.3af (PoE)
  • Auxiliary Sense: Yes
  • Package: 10-VFDFN exposed pad
  • Win Source Part Number: 964999-MP8003AGQ-Z

You May Also Be Interested in

Monolithic Power Systems Inc.
IC POE CNTRL 1 CHAN IEEE 802.3
Lowest to $1.2272
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 8TSSOP
Lowest to $2.3889
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Monolithic Power Systems Inc.
19A, 600KHZ, 22V OUTPUT RANGE, S
Lowest to $2.7273
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $43.4736

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7013 $59.5455
85+ $1.3961 $118.6685
130+ $1.3524 $175.8120
180+ $1.3088 $235.5840
230+ $1.2652 $290.9960
310+ $1.1342 $351.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,690 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess