EN
  • EN
  • DE

SDINDDH6-32G-ZA

Part No SDINDDH6-32G-ZA
Manufacturer Diodes Incorporated
Catalog Unclassified Memory
Description 32GB UFS2.1 iNAND AT EU312 Grade2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 955711-SDINDDH6-32G-ZA
Series *
Ultra Librarian 3D Model Ultra Librarian SDINDDH6-32G-ZA CAD Model

Description

Diodes Incorporated SDINDDH6-32G-ZA

The SDINDDH6-32G-ZA is a high-performance NAND flash memory product from Diodes Incorporated, designed to cater to the increasing demands of storage in modern electronic devices. This reliable storage solution is well-suited for a wide range of applications, including mobile devices, digital cameras, and IoT devices, where efficient data storage is critical.

With a storage capacity of 32 gigabytes, the SDINDDH6-32G-ZA offers ample space for high-resolution images, videos, applications, and system files. Its advanced technology ensures that users can store and retrieve data quickly and reliably, enhancing the overall device performance and user experience.

Key Features:

  • Capacity: The device boasts a substantial 32GB of storage space, ideal for storing large amounts of data without the need for frequent management or deletion of files.
  • Interface: It utilizes a high-speed interface that ensures quick data transfer rates, reducing the time spent on data management and allowing for seamless operation of applications and services.
  • Form Factor: The compact form factor of this NAND flash memory makes it a versatile component for various types of electronic devices, without compromising on storage capacity.
  • Endurance: Designed for longevity, the SDINDDH6-32G-ZA is built to withstand a high number of program/erase cycles, ensuring a long operational life and reliability for critical data storage.
  • Power Efficiency: This memory module is engineered for power efficiency, which is particularly important for battery-powered devices, helping to extend battery life and reduce the need for frequent charging.

The SDINDDH6-32G-ZA from Diodes Incorporated represents a balance between performance and reliability. Its robust design and advanced manufacturing techniques ensure that it can handle the rigors of everyday use while maintaining data integrity. Whether it's for personal electronics, industrial applications, or emerging technologies, this NAND flash memory module provides the storage solution that modern devices require.

For developers and manufacturers looking for a storage component that offers a blend of capacity, speed, and durability, the SDINDDH6-32G-ZA is an excellent choice that promises to deliver on all fronts, ensuring that the end-users enjoy a smooth and efficient digital experience.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
ISSI, Integrated Silicon Solution Inc
IC FLASH 4MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 4Mb (512K x 8) SPI - Quad I/O 104 MHz 8-SOIC
Lowest to $0.6132
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32STSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP I
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
GigaDevice Semiconductor
64MBIT NOR FLASH /1.8V /SOP8 208 / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 133 MHz 7 ns 8-SOP
Lowest to $1.4338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess