EN
  • EN
  • DE

MPQ2013AGQ-33-Z

Part No MPQ2013AGQ-33-Z
Manufacturer Monolithic Power Systems Inc.
Catalog PMIC - Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Description IC REG LINEAR 3.3V 150MA 8QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR)
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 1.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 10 µA
Current - Supply (Max) 50 µA
PSRR 58dB ~ 41dB (100Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Ultra Librarian 3D Model Ultra Librarian MPQ2013AGQ-33-Z CAD Model

Description

The electronic component (product) with Win Source Part Number 1179112-MPQ2013AGQ-33-Z is in the integrated circuits (ICs)>PMIC - Voltage Regulators - Linear category.

  • Series: No Series
  • Packaging: Tape & Reel (TR)
  • Standard Package: 5,000
  • Mounting Type: Surface Mount Technology (SMT)
  • Output: 150mA
  • Number of Regulators: 1
  • Output Type: Fixed
  • Current - Supply (Max): 50 µA
  • Control Features: Enable
  • Output Configuration: Positive
  • Voltage - Input (Max): 40V
  • Voltage - Output (Min/Fixed): 3.3V
  • Package / Case: 8-VDFN Exposed Pad
  • Supplier Device Package: 8-QFN (3x3)
  • Operating Temperature: -40°C ~ 125°C (TJ)
  • PSRR: 58dB ~ 41dB (100Hz ~ 1kHz)
  • Protection Features: Over Current, Over Temperature
  • Alternative Parts (Cross-Reference): MPQ2013AGQ33Z
  • MSL Level: 1 (Unlimited)
  • Current - Quiescent (Iq): 10 µA
  • REACH Status: REACH Unaffected
  • HTSUS: 8542.39.0001
  • Manufacturer: Monolithic Power Systems Inc.
  • Base Product Number: MPQ2013
  • Voltage Dropout (Max): 1.1V @ 150mA

You May Also Be Interested in

Microne
4V Positive Fixed SOT-23 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0466
Infineon Technologies
3.3V Positive Fixed TO-252-4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $1.4553
SG Micro Corp
800mV~5V Positive Adjustable SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0437
ON Semiconductor
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.2474
HGSEMI
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A SOT-223-4
Lowest to $0.1456
Tech Public
3.3V Positive Fixed SOT-23-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.1402
KIA Semiconductor Technology
5V Positive Fixed SOT-89-3 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $0.0421
Tech Public
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223
Lowest to $0.0370
Infineon Technologies
5V Positive Fixed TO-263-5 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators RoHS
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5455 $53.1825
35+ $2.9091 $101.8185
54+ $2.8182 $152.1828
74+ $2.7273 $201.8202
95+ $2.6364 $250.4580
127+ $2.3637 $300.1899
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,737 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess