EN
  • EN
  • DE

LM100-20B05

Part No LM100-20B05
Catalog Board Mount AC DC Converters
Description AC DC CONVERTER,100W, 5VDC
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Estimated Pruduction Lead Time 6 Weeks
Features Enclosed AC DC Converters 1 Output 5V - - - 18A 85 ~ 264 VAC, 120 ~ 373 VDC Input
Manufacturer MORNSUN Science& Technology Ltd.
Series LM100-20Bxx (100W)
Package Box
Operating Temperature Range -30°C ~ 70°C (With Derating)
Mounting Chassis Mount
Family Name LM100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.7007
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877127-LM100-20B05
Ultra Librarian 3D Model Ultra Librarian LM100-20B05 CAD Model

Description

The MORNSUN Science & Technology Ltd. LM100-20B05 is a part of the LM100-20Bxx (100W) series of enclosed AC DC converters.

  • Series: LM100-20Bxx (100W)
  • Output: 5V
  • Current: 18A
  • Mounting: Chassis Mount
  • Operating Temperature: -30°C to 70°C (with derating)
  • Package: Box
  • Category: Power Supplies - External/Internal (Off-Board)
  • Supply and Demand Status: Limited
  • Manufacturer: MORNSUN Science & Technology Ltd.

You May Also Be Interested in

Cosel USA, Inc.
AC/DC CONVERTER 12V 500W
Need more? Email Us
Recom Power
AC/DC CONVERTER 24V 20W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 15W
Lowest to $8.3095
Traco Power
AC/DC CONVERTER 15V 30W
Need more? Email Us
Recom Power
AC/DC CONVERTER 12V 10W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 15V 10W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 48V 1008W
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 360V 500W
Need more? Email Us
TDK-Lambda Americas Inc.
AC/DC CONVERTER 28V 302W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1598 $66.4794
7+ $18.1832 $127.2824
10+ $17.6149 $176.1490
14+ $17.0466 $238.6524
18+ $16.4784 $296.6112
24+ $14.7736 $354.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess