The V54C365164VEI7 is a high-speed CMOS Synchronous Dynamic RAM (SDRAM) from Mosel Vitelic, Corp. This memory chip is designed for applications requiring substantial memory bandwidth and rapid data access. It boasts a substantial memory capacity, making it suitable for use in systems with considerable memory demands.
Applications:
- High-performance computing systems
- Graphics cards and video processing units
- Networking equipment such as routers and switches
- Industrial control systems
- Embedded systems requiring significant memory
Features:
- High-speed synchronous operation: Enables rapid data transfer rates.
- Large memory capacity: Provides ample storage for demanding applications.
- CMOS technology: Offers low power consumption.
- Synchronous interface: Simplifies memory control and timing.
- Burst mode operation: Allows for efficient data transfer in blocks.
Benefits:
- Improved system performance: High-speed data access enhances overall system responsiveness.
- Reduced power consumption: CMOS technology minimizes energy usage, extending battery life in portable devices.
- Increased memory capacity: Accommodates larger datasets and more complex applications.
- Simplified system design: Synchronous interface streamlines memory integration.
- Enhanced data throughput: Burst mode operation optimizes data transfer efficiency.
Additional Details:
The V54C365164VEI7 SDRAM is typically available in a variety of package options. This allows for flexible integration into different system designs. Detailed specifications, including clock speeds, timing parameters, and operating voltages, can be found in the device datasheet provided by Mosel Vitelic, Corp. Always refer to the official datasheet for the most accurate and up-to-date information regarding this memory chip. It is designed to operate within a specific temperature range. It offers a robust solution for various memory-intensive applications.