EN
  • EN
  • DE

BU426A

Part No BU426A
Manufacturer Mospec
Catalog Transistors (BJT) - Single
Description POWER TRANSISTORS(6.0A,375-400V,113W)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mospec
Win Source Part Number 1155789-BU426A
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BU426A CAD Model

Description

The BU426A is a silicon NPN bipolar junction transistor (BJT) manufactured by Mospec. This transistor is designed for high-voltage, high-current switching applications and is commonly used in power supplies, motor control circuits, and other similar applications. Its robust construction and high breakdown voltage make it a reliable choice for demanding environments.

Applications:

  • Switching Regulators: Used in power supplies to efficiently switch current and voltage levels.
  • Motor Control: Controls the speed and direction of DC motors in various applications.
  • Inverters: Converts DC power to AC power in uninterruptible power supplies (UPS) and other applications.
  • Amplifiers: Can be used in audio and radio frequency amplifier circuits, especially in high-power stages.

Features:

  • High Breakdown Voltage: VCEO (Collector-Emitter Voltage) typically rated at 300V or higher, allowing use in high-voltage circuits.
  • High Collector Current: Capable of handling significant current flow, often rated for several amperes.
  • Low Saturation Voltage: Minimizes power loss during switching, improving efficiency.
  • Fast Switching Speed: Enables efficient switching operation in high-frequency applications.
  • TO-220 Package: Provides good thermal dissipation, allowing the transistor to handle higher power levels.

Benefits:

  • Reliable High-Voltage Operation: Ensures stable performance in demanding high-voltage environments.
  • Efficient Power Switching: Minimizes power loss and improves overall system efficiency.
  • Versatile Application: Suitable for a wide range of switching and amplification applications.
  • Easy to Mount: TO-220 package simplifies mounting and heatsinking.
  • Cost-Effective Solution: Provides a balance of performance and affordability.

Technical Specifications:

The BU426A is typically packaged in a TO-220 case. The maximum collector current (IC) is usually around 5A. The power dissipation (PD) can range from 50W to 80W, depending on the specific datasheet. The current gain (hFE) varies but is generally in the range of 10 to 50 at a specified collector current. Its operating junction temperature ranges from -65°C to +150°C. Always consult the manufacturer's datasheet for precise electrical characteristics and operating conditions.

In summary, the BU426A is a robust and reliable NPN BJT designed for high-voltage and high-current switching applications. Its high breakdown voltage, high collector current capability, and efficient switching characteristics make it a popular choice for power supplies, motor control circuits, and other demanding applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4211 $58.1587
42+ $2.8071 $117.8982
64+ $2.7195 $174.0480
88+ $2.6317 $231.5896
114+ $2.5440 $290.0160
152+ $2.2808 $346.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess