EN
  • EN
  • DE
  • IT

MJ11031

Part No MJ11031
Manufacturer Mospec
Description POWER TRANSISTOR(50A,60-120V,300W)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mospec
Win Source Part Number 1223563-MJ11031
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MJ11031 CAD Model

Description

The MJ11031 is a high-power NPN Darlington transistor manufactured by Mospec (and other manufacturers under license or similar part numbers). It is designed for high-current, high-voltage applications such as motor control, power amplification, and switching regulators. This transistor is known for its robust construction and high gain.

Applications

  • Motor Control: Used in motor control circuits to drive DC motors, providing efficient and precise control.
  • Power Amplifiers: Employed in audio power amplifiers and other high-power amplification circuits.
  • Switching Regulators: Found in switching regulator circuits to efficiently convert DC voltage levels.
  • Inverters: Utilized in inverter circuits to convert DC voltage to AC voltage.
  • Solenoid Drivers: Integrated into solenoid driver circuits for controlling solenoids in various applications.

Features

  • NPN Darlington Transistor: Provides high current gain for efficient switching and amplification.
  • High Current Capability: Handles high collector current for demanding power applications.
  • High Voltage Rating: Withstands high collector-emitter voltage for reliable operation.
  • Low Saturation Voltage: Minimizes power loss due to saturation voltage.
  • Robust Construction: Designed for reliable operation in harsh environments.
  • Fast Switching Speed: Enables fast switching in switching regulator circuits.

Benefits

  • Efficient Switching and Amplification: High current gain enables efficient switching and amplification.
  • Reliable Operation: Offers stable and reliable performance in various operating conditions.
  • Easy to Use: Simple pinout and configuration simplify integration into existing circuits.
  • Robust Design: Designed for reliable operation in harsh environments.
  • Cost-Effective: Provides a cost-effective solution for high-power switching and amplification.

Technical Specifications

Specific technical specifications for the MJ11031 include:

  • Collector Current (IC): 50 Amps.
  • Collector-Emitter Voltage (VCEO): 60 Volts.
  • Power Dissipation (PD): 200 Watts.
  • DC Current Gain (hFE): 1000 (minimum).
  • Operating Temperature: -65°C to +200°C.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4963 $51.9704
19+ $5.3303 $101.2757
30+ $5.1637 $154.9110
41+ $4.9972 $204.8852
52+ $4.8306 $251.1912
70+ $4.3309 $303.1630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess