EN
  • EN
  • DE

MP2259DT-LF-Z

Part No MP2259DT-LF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0923+
Reference case SOT23
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 719531-MP2259DT-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP2259DT-LF-Z CAD Model

Description

The MP2259DT-LF-Z is a monolithic synchronous buck regulator from MPS (Monolithic Power Systems). It integrates a high-side and low-side power MOSFET, providing high efficiency step-down DC-DC conversion. It's designed for a wide range of applications requiring efficient power delivery in a compact form factor.

Applications:

  • Portable devices (e.g., smartphones, tablets)
  • Solid-state drives (SSDs)
  • Point-of-load (POL) regulation
  • Distributed power systems
  • Networking equipment

Features:

  • Wide input voltage range
  • High efficiency synchronous rectification
  • Low RDS(on) MOSFETs for minimal power loss
  • Adjustable output voltage
  • Fixed frequency operation
  • Overcurrent protection (OCP)
  • Short circuit protection (SCP)
  • Thermal shutdown protection
  • Compact QFN package

Benefits:

  • High efficiency reduces power consumption and heat generation
  • Small size allows for compact designs
  • Robust protection features enhance system reliability
  • Adjustable output voltage provides flexibility
  • Simplified design with integrated MOSFETs

Additional Details:

The MP2259DT-LF-Z utilizes a constant-on-time (COT) control architecture which provides fast transient response and stable operation across a wide range of load conditions. The integrated low RDS(on) MOSFETs minimize conduction losses, contributing to the high efficiency. The switching frequency is fixed, which simplifies EMI filtering and allows for predictable performance.

The device offers comprehensive protection features including overcurrent protection (OCP), which limits the output current during overload conditions; short circuit protection (SCP), which shuts down the regulator in the event of a short circuit; and thermal shutdown, which protects the device from overheating. These features ensure reliable operation and prevent damage to the regulator and the load.

The MP2259DT-LF-Z comes in a compact QFN package, making it suitable for space-constrained applications. It is also RoHS compliant, meeting environmental regulations.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess