EN
  • EN
  • DE

MP24830HS-C470-LF-Z

Part No MP24830HS-C470-LF-Z
Manufacturer MPS Industries, Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1421+
Reference case SOP14
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 747671-MP24830HS-C470-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP24830HS-C470-LF-Z CAD Model

Description

The MP24830HS-C470-LF-Z is a monolithic synchronous buck converter manufactured by MPS Industries, Inc. It's designed for high-efficiency step-down DC-DC conversion. A buck converter efficiently reduces a higher input voltage to a lower output voltage.

Applications:

  • Point-of-Load (POL) Converters: For powering microprocessors, FPGAs, and other digital ICs.
  • Consumer Electronics: In televisions, set-top boxes, and gaming consoles.
  • Industrial Equipment: In power supplies for automation and control systems.
  • Networking Equipment: In routers, switches, and modems.
  • Automotive Electronics: In infotainment systems and engine control units (ECUs).

Features:

  • High Efficiency: Minimizes power loss and heat generation.
  • Synchronous Rectification: Uses MOSFETs for rectification, improving efficiency compared to diode-based solutions.
  • Wide Input Voltage Range: Operates over a broad range of input voltages.
  • Adjustable Output Voltage: Allows for flexible voltage regulation.
  • Overcurrent Protection (OCP): Protects the converter and the load from damage.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection: Protects the converter from overheating.

Benefits:

  • Reduced Power Consumption: High efficiency minimizes energy waste.
  • Improved Thermal Performance: Low heat generation allows for smaller and more compact designs.
  • Stable Output Voltage: Provides a consistent and reliable voltage source for sensitive loads.
  • Robust Protection: Protection features enhance the overall reliability of the system.
  • Flexible Design: Adjustable output voltage allows for customization to specific application requirements.

Technical Specifications: The MP24830HS-C470-LF-Z has a specific input voltage range, output voltage range, and maximum output current (refer to the official MPS datasheet for exact values). The switching frequency is also a key parameter. The datasheet provides detailed information on the converter's electrical characteristics, thermal performance, and application circuit design.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6518 $85.3036
4+ $34.9965 $139.9860
6+ $33.9027 $203.4162
8+ $32.8089 $262.4712
10+ $31.7151 $317.1510
13+ $28.4349 $369.6537
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess