EN
  • EN
  • DE

MP3407DS-LF-Z

Part No MP3407DS-LF-Z
Manufacturer MPS Industries, Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0606+
Reference case SOP8
Manufacturer MPS Industries, Inc.
Manufacturer Homepage www.mpsind.com/index.html
Win Source Part Number 715412-MP3407DS-LF-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MP3407DS-LF-Z CAD Model

Description

The MP3407DS-LF-Z is a monolithic step-down switch mode regulator manufactured by MPS (Monolithic Power Systems). It achieves 3A continuous output current over a wide input supply range with excellent load and line regulation. The device operates at a high switching frequency to reduce inductor size and improve efficiency. It's designed for various applications where efficient power conversion is required.

Applications

  • Distributed Power Systems: Used in systems where power needs to be regulated at different points.
  • Battery Chargers: Ideal for charging various types of batteries efficiently.
  • Pre-Regulators for Linear Regulators: Serves as a pre-regulator to improve the efficiency of linear regulators.
  • Power Tools: Supplies power in portable power tools.
  • Portable Equipment: Suitable for use in portable electronic devices requiring step-down voltage conversion.

Features

  • Wide Input Voltage Range: Operates from a wide input voltage range.
  • 3A Continuous Output Current: Delivers up to 3A of continuous output current.
  • Low RDS(ON) Internal Power MOSFETs: Integrates low RDS(ON) MOSFETs for high efficiency.
  • High Efficiency: Achieves high efficiency over a wide load range.
  • Fixed Frequency Operation: Operates at a fixed switching frequency.
  • Cycle-by-Cycle Over Current Protection: Provides cycle-by-cycle over-current protection.
  • Thermal Shutdown Protection: Includes thermal shutdown protection.
  • Available in SOIC8 Package: Comes in a compact SOIC8 package.

Benefits

  • High Efficiency Power Conversion: Reduces power loss and improves overall system efficiency.
  • Compact Solution: Small package size reduces board space requirements.
  • Robust Protection: Over-current and thermal shutdown protection ensures reliable operation.
  • Simplified Design: Requires minimal external components, simplifying the design process.
  • Wide Application Range: Suitable for a variety of applications due to its wide input voltage range and output current capability.

Additional Details

The MP3407DS-LF-Z utilizes internal compensation to minimize the external component count. It also features a soft-start function to limit inrush current during startup. The fixed switching frequency helps to minimize noise and EMI. The datasheet provides detailed information on the recommended external components, such as inductor and capacitor values. The device is designed to be RoHS compliant and lead-free. The thermal performance depends on the PCB layout and ambient temperature. Proper heat sinking may be required for high power applications. Detailed specifications, including input voltage range, output voltage range, switching frequency, and protection features, can be found in the MPS datasheet for the MP3407DS-LF-Z.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess